The PROGEF Standard check valve type 561 is a spring-less, butt fusion spigot valve made of PP-H, designed for vertical installation with flow-optimized return cone and double guidance. It seals at a minimum water column of 2 m and is vibration-free even at high flow velocities. The model 167561084 corresponds to DN25 size with SDR11, rated for 10 bar, and has a kv-value of 460 l/min at Δp=1 bar. It has an installation length of 150 mm, end connector diameter of 68 mm, and weighs 0.203 kg with EPDM sealing. Z-length and union nuts are not compatible with type 360.
Without spring With butt fusion spigots IR-Plus SDR11 metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167561084 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |