The 167562254 is a silicone-free check valve of the PROGEF Plus type 562, designed for horizontal or vertical installation with butt fusion spigots in SDR11 metric size. It features a spring-loaded stainless steel (1.4310) spring, is 100% leak-tight in the closed state regardless of orientation, and has a flow-optimized return cone for vibration-free operation at high flow velocities. The valve has a Z-length of 150 mm, an end connector diameter of 32 mm, and an overall length (L) of 171 mm, with a weight of 0.340 kg for the FKM seal variant. Installation dimensions are compatible with ball valve type 546 but not with type 360.
With butt fusion spigots IR-Plus SDR11 metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167562254 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |