The 167561184 is a check valve from the PROGEF type 561 series, designed for vertical installation with fixed metric flanges and no spring. It is constructed of PP-H and seals at a minimum water column of 2 m. It has a flow-optimized return cone, double-guided design, and an installation length of 150 mm, matching EN 558-1 and connecting dimensions per ISO 7005 PN10, EN 1092 PN10, and DIN 2501 PN10. The valve supports a kv-value of 460 l/min at Δp=1 bar and weighs 0.440 kg with EPDM sealing. Vibration-free operation is maintained even at high flow velocities.
Without spring With fixed flanges metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167561184 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |