The 167 562 020 is a check valve in the PROGEF Standard series, made of PP-H with fusion sockets metric, designed for horizontal or vertical installation and fully leak-tight in the closed state regardless of orientation. It features a spring-loaded mechanism with a stainless steel (1.4310) spring, a flow-optimized return cone, and double guidance for vibration-free operation at high flow rates. The valve has a nominal diameter of 110 mm, a pressure rating of 10 bar, and a kv-value of 4150 l/min at Δp=1 bar, with a total length of 301 mm and a Z-length of 215 mm. It is compatible with FKM seals and weighs 5.93 kg.
With fusion sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167562020 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |