Edmund Optics Inc. Datasheets for Optical Filters

Filters are used to attenuate light across a certain portion of the spectrum.
Optical Filters: Learn more

Page: 1 2 3 4 5
Product Name Notes
Available in UV, VIS, and IR Center Wavelengths 10nm Bandwidths Available Hard and Soft Coating Options Available Bandpass Interference Filters are used extensively in a variety of biotech, biomedical, and...
Available in UV, Visible, and IR Center Wavelengths 10 80nm Bandwidths Available Ideal for Biomedical Applications and Instrumentation Integration 193-399nm, 400-499nm, 500-599nm, 600-699nm, 700-999nm, and 1000-1650nm CWL Options Available TECHSPEC...
Block Visible Wavelengths Ideal for Machine Vision Applications Can Be Used as Cold Mirrors Additional Longpass Edge Filters Available Designed to pass short-wave infrared (SWIR) wavelengths while blocking visible light,...
Common Wavelengths for Popular Fluorophores >93% Transmission >OD6 Blocking, <3% from Edge of Bandwidth Our TECHSPEC® Fluorescence Bandpass Filters are perfectly matched to common fluorophores used in fluorescence imaging applications.
High Rigidity and Durability Anti-Reflection (AR) Coated to Reduce Glare Easy to Handle and Mount Laminated Neutral Density (ND) Filter Film is manufactured from laminated Kodak Wratten 2 Neutral Density...
High Transmission, Deep Blocking Broad Bandwidths Ideal for Imaging Applications Available in Visible and NIR Center Wavelengths Hard Coated Broadband Bandpass Interference Filters are ideal for eliminating unwanted background noise...
Ideal for Fluorescence or Multispectral Imaging Sharp Cut-Off Wavelength Broad Transmission and Reflection Ranges Our TECHSPEC® Dichroic Longpass Filters are designed for a 45° angle of incidence. The reflected light...
Ideal for Fluorescence or Multispectral Imaging Sharp Transition from Reflection to Transmission Extended Reflection and Transmission Bands Our TECHSPEC® Dichroic Filters (sometimes referred to as dichroic plate beamsplitters or dichroic...
Ideal for Gas Analysis Center Wavelengths of 2.7-5.3μm Single Substrate Interference Filter Developed with durability in mind, our Infrared (IR) OD 4 Bandpass Filters provide the high transmission and deep...
Ideal for Isolating Broad Spectral Regions Durable, First-Surface Coatings Longpass filters provide a sharp cut-off below a particular wavelength. Often used for order sorting, they isolate broad regions of the...
Kits Available for Our Bandpass Interference Filters Visible and Near-Infrared Versions Popular 12.5mm and 25mm Mounted Diameter Options Bandpass Interference Filters are used extensively in a variety of biotech, biomedical,...
Kodak Filter No. 96 Easily Cut Originally designed for photographic use, Kodak WRATTEN Filters have also become a popular choice for a wide variety of industrial applications. These filters are...
Sharp Cut-Off Wavelength Broad Transmission and Reflection Ranges Available in 4 Common Sizes Our TECHSPEC® Dichroic Shortpass Filters are designed for a 45° angle of incidence. The rejected light is...
Sharp Cut-off Wavelength High Transmission / Rejection Efficiency Precision Fused Silica Substrate Our TECHSPEC® Shortpass filters are designed to have a very sharp transition from transmission to reflection, making them...
Sharp Cut-On Wavelength High Rejection/Transmissi on Efficiency Precision Fused Silica Substrate Our TECHSPEC® Longpass filters are designed to have a sharp transition from reflection to transmission, making them ideal for...
UV, VIS, IR Ranges Circular and Square Sizes Available An optical bandpass filter has a transmission band surrounded by two blocking bands that allow only a portion of the spectrum...
Wavelength Range of 1 - 14µm Variety of Coating Options Mounted and Unmounted Versions Our infrared aspheric lenses are ideal for a variety of mid-wave and long-wave infrared applications. The...

<< Prev Next >>