Edmund Optics Inc. 600nm Dichroic Longpass Filter, 25.2 x 35.6mm NT69-901

Description
Ideal for Fluorescence or Multispectral Imaging Sharp Cut-Off Wavelength Broad Transmission and Reflection Ranges Our TECHSPEC® Dichroic Longpass Filters are designed for a 45° angle of incidence. The reflected light is reflected at 90°, making these filters ideal for use in fluorescence applications or as spectral beamsplitters. These hard coated filters feature low polarization dependence, broad spectral ranges, and a precision fused silica substrate. Reflection and transmission curves are available to easily integrate TECHSPEC® Dichroic Longpass Filters into any application.Hard coatings are used to increase durability while maintaining performance. The hard coating provides Dichroic Longpass Filters with high resistance to humidity, temperature, and abrasion, while also reducing the risk of damage when being handled.
Description
Ideal for Fluorescence or Multispectral Imaging Sharp Cut-Off Wavelength Broad Transmission and Reflection Ranges Our TECHSPEC® Dichroic Longpass Filters are designed for a 45° angle of incidence. The reflected light is reflected at 90°, making these filters ideal for use in fluorescence applications or as spectral beamsplitters. These hard coated filters feature low polarization dependence, broad spectral ranges, and a precision fused silica substrate. Reflection and transmission curves are available to easily integrate TECHSPEC® Dichroic Longpass Filters into any application.Hard coatings are used to increase durability while maintaining performance. The hard coating provides Dichroic Longpass Filters with high resistance to humidity, temperature, and abrasion, while also reducing the risk of damage when being handled.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
600nm Dichroic Longpass Filter, 25.2 x 35.6mm
NT69-901
600nm Dichroic Longpass Filter, 25.2 x 35.6mm NT69-901
Ideal for Fluorescence or Multispectral Imaging Sharp Cut-Off Wavelength Broad Transmission and Reflection Ranges Our TECHSPEC® Dichroic Longpass Filters are designed for a 45° angle of incidence. The reflected light is reflected at 90°, making these filters ideal for use in fluorescence applications or as spectral beamsplitters. These hard coated filters feature low polarization dependence, broad spectral ranges, and a precision fused silica substrate. Reflection and transmission curves are available to easily integrate TECHSPEC® Dichroic Longpass Filters into any application.Hard coatings are used to increase durability while maintaining performance. The hard coating provides Dichroic Longpass Filters with high resistance to humidity, temperature, and abrasion, while also reducing the risk of damage when being handled.
  • Ideal for Fluorescence or Multispectral Imaging
  • Sharp Cut-Off Wavelength
  • Broad Transmission and Reflection Ranges

Our TECHSPEC® Dichroic Longpass Filters are designed for a 45° angle of incidence. The reflected light is reflected at 90°, making these filters ideal for use in fluorescence applications or as spectral beamsplitters. These hard coated filters feature low polarization dependence, broad spectral ranges, and a precision fused silica substrate. Reflection and transmission curves are available to easily integrate TECHSPEC® Dichroic Longpass Filters into any application.Hard coatings are used to increase durability while maintaining performance. The hard coating provides Dichroic Longpass Filters with high resistance to humidity, temperature, and abrasion, while also reducing the risk of damage when being handled.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Filters
Product Number NT69-901
Product Name 600nm Dichroic Longpass Filter, 25.2 x 35.6mm
Filter Type Dichroic Filters; Long Pass Filters
Unlock Full Specs
to access all available technical data

Similar Products

Filter -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible
Filter Shape Rectangular
View Details
Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Application Visible
Filter Shape Rectangular
View Details
Metallic ND Filter, UV Fused Silica, 50.8x50.8 mm, 0.8 OD at 632.8 nm - FSQ-ND08 - Newport MKS
Specs
Filter Type Neutral Density Filters
Application Ultraviolet
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
View Details
Bandpass Interference Filters -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Filter Type Bandpass / Interference Filters; Long Pass Filters; Short Pass Filters
Application Infrared; Visible
Filter Shape Circular; Square
View Details