Edmund Optics Inc. 600nm Dichroic Shortpass Filter, 25.2 x 35.6mm NT69-216

Description
Sharp Cut-Off Wavelength Broad Transmission and Reflection Ranges Available in 4 Common Sizes Our TECHSPEC® Dichroic Shortpass Filters are designed for a 45° angle of incidence. The rejected light is reflected at 90°, making these filters ideal for use in fluorescence applications or as spectral beamsplitters. The filters feature low polarization dependence, broad spectral ranges, and a precision fused silica substrate.
Description
Sharp Cut-Off Wavelength Broad Transmission and Reflection Ranges Available in 4 Common Sizes Our TECHSPEC® Dichroic Shortpass Filters are designed for a 45° angle of incidence. The rejected light is reflected at 90°, making these filters ideal for use in fluorescence applications or as spectral beamsplitters. The filters feature low polarization dependence, broad spectral ranges, and a precision fused silica substrate.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
600nm Dichroic Shortpass Filter, 25.2 x 35.6mm
NT69-216
600nm Dichroic Shortpass Filter, 25.2 x 35.6mm NT69-216
Sharp Cut-Off Wavelength Broad Transmission and Reflection Ranges Available in 4 Common Sizes Our TECHSPEC® Dichroic Shortpass Filters are designed for a 45° angle of incidence. The rejected light is reflected at 90°, making these filters ideal for use in fluorescence applications or as spectral beamsplitters. The filters feature low polarization dependence, broad spectral ranges, and a precision fused silica substrate.
  • Sharp Cut-Off Wavelength
  • Broad Transmission and Reflection Ranges
  • Available in 4 Common Sizes

Our TECHSPEC® Dichroic Shortpass Filters are designed for a 45° angle of incidence. The rejected light is reflected at 90°, making these filters ideal for use in fluorescence applications or as spectral beamsplitters. The filters feature low polarization dependence, broad spectral ranges, and a precision fused silica substrate.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Filters
Product Number NT69-216
Product Name 600nm Dichroic Shortpass Filter, 25.2 x 35.6mm
Filter Type Dichroic Filters; Short Pass Filters
Unlock Full Specs
to access all available technical data

Similar Products

407.54-0.3 OD6 Ultra Narrow Bandpass Filter - 7069 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25.3 mm (0.9961 inch)
View Details
Silicon IR Longpass Filters -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Filter Type Long Pass Filters
Application Infrared
Thickness 0.5000 to 6 mm (0.0197 to 0.2362 inch)
View Details
Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
View Details
ND Filter, Metallic, Optical Crown Glass, 25.4 mm, 0.5 OD at 632.8 nm - FBR-ND05 - Newport MKS
Specs
Filter Type Neutral Density Filters
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Thickness 3 mm (0.1181 inch)
View Details