Edmund Optics Inc. Datasheets for Optical Filters
Filters are used to attenuate light across a certain portion of the spectrum.
Optical Filters: Learn more
| Product Name | Notes |
|---|---|
| Available in UV, Visible, and IR Center Wavelengths 10 80nm Bandwidths Available Ideal for Biomedical Applications and Instrumentation Integration 193-399nm, 400-499nm, 500-599nm, 600-699nm, 700-999nm, and 1000-1650nm CWL Options Available TECHSPEC... | |
| Block Visible Wavelengths Ideal for Machine Vision Applications Can Be Used as Cold Mirrors Additional Longpass Edge Filters Available Designed to pass short-wave infrared (SWIR) wavelengths while blocking visible light,... | |
| Ideal for Life Science Instrumentation High Transmission, Deep Blocking Used to Prevent Photobleaching in Microscopy Applications 10nm and 50nm Bandpass Interference Filters also Available TECHSPEC Hard Coated 25nm Bandpass Interference... | |
| Sharp Cut-Off Wavelength Broad Transmission and Reflection Ranges Available in 4 Common Sizes Our TECHSPEC® Dichroic Shortpass Filters are designed for a 45° angle of incidence. The rejected light is... | |
| Sharp Cut-off Wavelength High Transmission / Rejection Efficiency Multiple Diameters Available Longpass Filter Kits Also Available Ideal for lab integration, TECHSPEC OD 2 Shortpass Filter Kits feature some of our... | |
| Sharp Cut-on Wavelength High Rejection / Transmission Efficiency Multiple Diameters Available Shortpass Filter Kits Also Available Ideal for lab integration, TECHSPEC OD 2 Longpass Filter Kits feature some of our... |
| << Prev |