Edmund Optics Inc. Neutral Density Filter 0.6 Optical Density 100x300mm NT84-001

Description
Kodak Filter No. 96 Easily Cut Originally designed for photographic use, Kodak WRATTEN Filters have also become a popular choice for a wide variety of industrial applications. These filters are used to reduce light intensity across the visible spectrum without altering the spectral profile. These filters are manufactured by dissolving colloidal carbon with specialized dyes in a gelatin material to achieve a desired neutral density performance. The gelatin liquid and dye combination is then coated onto a supportive substrate until it has dried. After removal from the substrate, the film is coated with lacquer for protection. Although the filters are coated, they should be handled only by the edges or in the corner to avoid damage. Please note that storage in humid environments can cause the filters to cloud and temperatures should not exceed 50°C for extended periods. All filters are 0.1mm thick.
Description
Kodak Filter No. 96 Easily Cut Originally designed for photographic use, Kodak WRATTEN Filters have also become a popular choice for a wide variety of industrial applications. These filters are used to reduce light intensity across the visible spectrum without altering the spectral profile. These filters are manufactured by dissolving colloidal carbon with specialized dyes in a gelatin material to achieve a desired neutral density performance. The gelatin liquid and dye combination is then coated onto a supportive substrate until it has dried. After removal from the substrate, the film is coated with lacquer for protection. Although the filters are coated, they should be handled only by the edges or in the corner to avoid damage. Please note that storage in humid environments can cause the filters to cloud and temperatures should not exceed 50°C for extended periods. All filters are 0.1mm thick.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Neutral Density Filter 0.6 Optical Density 100x300mm
NT84-001
Neutral Density Filter 0.6 Optical Density 100x300mm NT84-001
Kodak Filter No. 96 Easily Cut Originally designed for photographic use, Kodak WRATTEN Filters have also become a popular choice for a wide variety of industrial applications. These filters are used to reduce light intensity across the visible spectrum without altering the spectral profile. These filters are manufactured by dissolving colloidal carbon with specialized dyes in a gelatin material to achieve a desired neutral density performance. The gelatin liquid and dye combination is then coated onto a supportive substrate until it has dried. After removal from the substrate, the film is coated with lacquer for protection. Although the filters are coated, they should be handled only by the edges or in the corner to avoid damage. Please note that storage in humid environments can cause the filters to cloud and temperatures should not exceed 50°C for extended periods. All filters are 0.1mm thick.
  • Kodak Filter No. 96
  • Easily Cut

Originally designed for photographic use, Kodak WRATTEN Filters have also become a popular choice for a wide variety of industrial applications. These filters are used to reduce light intensity across the visible spectrum without altering the spectral profile. These filters are manufactured by dissolving colloidal carbon with specialized dyes in a gelatin material to achieve a desired neutral density performance. The gelatin liquid and dye combination is then coated onto a supportive substrate until it has dried. After removal from the substrate, the film is coated with lacquer for protection. Although the filters are coated, they should be handled only by the edges or in the corner to avoid damage. Please note that storage in humid environments can cause the filters to cloud and temperatures should not exceed 50°C for extended periods. All filters are 0.1mm thick.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Filters
Product Number NT84-001
Product Name Neutral Density Filter 0.6 Optical Density 100x300mm
Filter Type Neutral Density Filters
Unlock Full Specs
to access all available technical data

Similar Products

660.1-0.3 OD5 Ultra Narrow Bandpass Filter - 7340 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
IR Filters -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Filter Type Spectral Filters
Application Infrared
Thickness 0.5000 to 6 mm (0.0197 to 0.2362 inch)
View Details
Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Application Visible
Filter Shape Rectangular
View Details
Bandpass Filter, 25.4 mm, 350±2 nm Center, 11±2 nm FWHM - 10BPF10-350 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 20.2 mm (0.7953 inch)
Thickness 7.62 mm (0.3000 inch)
View Details