Edmund Optics Inc. 510nm Dichroic Filter, 12.5 x 17.6mm NT86-318

Description
Ideal for Fluorescence or Multispectral Imaging Sharp Transition from Reflection to Transmission Extended Reflection and Transmission Bands Our TECHSPEC® Dichroic Filters (sometimes referred to as dichroic plate beamsplitters or dichroic mirrors) feature broad, flat transmission and reflection ranges with an ultra-steep slope between them, making them ideal for fluorescence imaging or spectral sorting applications. They are a perfect complement to our TECHSPEC® High Transmission Bandpass Filters. The 25.2 x 35.6mm size will fit into most common Nikon, Zeiss, and Olympus fluorescence microscopes, whereas the other sizes are well suited to benchtop setups or OEM instrumentation requiring beam separation, beam combination, or multi-spectral detection.
Description
Ideal for Fluorescence or Multispectral Imaging Sharp Transition from Reflection to Transmission Extended Reflection and Transmission Bands Our TECHSPEC® Dichroic Filters (sometimes referred to as dichroic plate beamsplitters or dichroic mirrors) feature broad, flat transmission and reflection ranges with an ultra-steep slope between them, making them ideal for fluorescence imaging or spectral sorting applications. They are a perfect complement to our TECHSPEC® High Transmission Bandpass Filters. The 25.2 x 35.6mm size will fit into most common Nikon, Zeiss, and Olympus fluorescence microscopes, whereas the other sizes are well suited to benchtop setups or OEM instrumentation requiring beam separation, beam combination, or multi-spectral detection.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
510nm Dichroic Filter, 12.5 x 17.6mm
NT86-318
510nm Dichroic Filter, 12.5 x 17.6mm NT86-318
Ideal for Fluorescence or Multispectral Imaging Sharp Transition from Reflection to Transmission Extended Reflection and Transmission Bands Our TECHSPEC® Dichroic Filters (sometimes referred to as dichroic plate beamsplitters or dichroic mirrors) feature broad, flat transmission and reflection ranges with an ultra-steep slope between them, making them ideal for fluorescence imaging or spectral sorting applications. They are a perfect complement to our TECHSPEC® High Transmission Bandpass Filters. The 25.2 x 35.6mm size will fit into most common Nikon, Zeiss, and Olympus fluorescence microscopes, whereas the other sizes are well suited to benchtop setups or OEM instrumentation requiring beam separation, beam combination, or multi-spectral detection.
  • Ideal for Fluorescence or Multispectral Imaging
  • Sharp Transition from Reflection to Transmission
  • Extended Reflection and Transmission Bands

Our TECHSPEC® Dichroic Filters (sometimes referred to as dichroic plate beamsplitters or dichroic mirrors) feature broad, flat transmission and reflection ranges with an ultra-steep slope between them, making them ideal for fluorescence imaging or spectral sorting applications. They are a perfect complement to our TECHSPEC® High Transmission Bandpass Filters. The 25.2 x 35.6mm size will fit into most common Nikon, Zeiss, and Olympus fluorescence microscopes, whereas the other sizes are well suited to benchtop setups or OEM instrumentation requiring beam separation, beam combination, or multi-spectral detection.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Filters
Product Number NT86-318
Product Name 510nm Dichroic Filter, 12.5 x 17.6mm
Filter Type Dichroic Filters
Unlock Full Specs
to access all available technical data

Similar Products

Filter -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible
Filter Shape Rectangular
View Details
Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
View Details
Longpass Filter, Colored Glass, 50.8 x 50.8 mm, 515 nm Cut-on, OG515 Glass - FSQ-OG515 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Rectangular Width 50.8 mm (2 inch)
View Details
Optical Notch Filters -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Thickness 0.5000 to 6 mm (0.0197 to 0.2362 inch)
Surface Quality 60-40 Scratch / Dig; 80-50 Scratch / Dig
View Details