Edmund Optics Inc. Mounted IR Asphere 0.72NA, 1.5mm FL, 2.0 - 6.0 Micron AR Coated NT83-722

Description
Wavelength Range of 1 - 14µm Variety of Coating Options Mounted and Unmounted Versions Our infrared aspheric lenses are ideal for a variety of mid-wave and long-wave infrared applications. The low-cost, molded design offers several key benefits over Germanium substrate aspheres. With a dn/dT and CTE significantly less than that of Germanium, our lenses feature a smaller change in focal length as a function of temperature change. And, with a higher operating temperature than Germanium (which suffers 20 30% transmission loss at 100°C), our lenses can be used in applications that were not previously possible with Germanium.The Mid-Wave and Long-Wave Infrared (IR) Aspheric Lenses are available with a variety of coating options. For custom requirements, including custom coatings, custom designs, or adding diffractive features to the aspheric surface, please contact our Sales Department.
Description
Wavelength Range of 1 - 14µm Variety of Coating Options Mounted and Unmounted Versions Our infrared aspheric lenses are ideal for a variety of mid-wave and long-wave infrared applications. The low-cost, molded design offers several key benefits over Germanium substrate aspheres. With a dn/dT and CTE significantly less than that of Germanium, our lenses feature a smaller change in focal length as a function of temperature change. And, with a higher operating temperature than Germanium (which suffers 20 30% transmission loss at 100°C), our lenses can be used in applications that were not previously possible with Germanium.The Mid-Wave and Long-Wave Infrared (IR) Aspheric Lenses are available with a variety of coating options. For custom requirements, including custom coatings, custom designs, or adding diffractive features to the aspheric surface, please contact our Sales Department.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Mounted IR Asphere 0.72NA, 1.5mm FL, 2.0 - 6.0 Micron AR Coated
NT83-722
Mounted IR Asphere 0.72NA, 1.5mm FL, 2.0 - 6.0 Micron AR Coated NT83-722
Wavelength Range of 1 - 14µm Variety of Coating Options Mounted and Unmounted Versions Our infrared aspheric lenses are ideal for a variety of mid-wave and long-wave infrared applications. The low-cost, molded design offers several key benefits over Germanium substrate aspheres. With a dn/dT and CTE significantly less than that of Germanium, our lenses feature a smaller change in focal length as a function of temperature change. And, with a higher operating temperature than Germanium (which suffers 20 30% transmission loss at 100°C), our lenses can be used in applications that were not previously possible with Germanium.The Mid-Wave and Long-Wave Infrared (IR) Aspheric Lenses are available with a variety of coating options. For custom requirements, including custom coatings, custom designs, or adding diffractive features to the aspheric surface, please contact our Sales Department.
  • Wavelength Range of 1 - 14µm
  • Variety of Coating Options
  • Mounted and Unmounted Versions

Our infrared aspheric lenses are ideal for a variety of mid-wave and long-wave infrared applications. The low-cost, molded design offers several key benefits over Germanium substrate aspheres. With a dn/dT and CTE significantly less than that of Germanium, our lenses feature a smaller change in focal length as a function of temperature change. And, with a higher operating temperature than Germanium (which suffers 20 30% transmission loss at 100°C), our lenses can be used in applications that were not previously possible with Germanium.The Mid-Wave and Long-Wave Infrared (IR) Aspheric Lenses are available with a variety of coating options. For custom requirements, including custom coatings, custom designs, or adding diffractive features to the aspheric surface, please contact our Sales Department.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Filters
Product Number NT83-722
Product Name Mounted IR Asphere 0.72NA, 1.5mm FL, 2.0 - 6.0 Micron AR Coated
Application Infrared
Unlock Full Specs
to access all available technical data

Similar Products

Bandpass Filter, 25.4 mm, 530±2 nm Center, 10±2 nm FWHM - 10BPF10-530 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 20.2 mm (0.7953 inch)
Thickness 6.35 mm (0.2500 inch)
View Details
Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Application Visible
Filter Shape Rectangular
View Details
Bandpass Interference Filters -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Filter Type Bandpass / Interference Filters; Long Pass Filters; Short Pass Filters
Application Infrared; Visible
Filter Shape Circular; Square
View Details
434-20 OD6 ULTRA Bandpass Filter - 7232 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details