Our TECHSPEC® Dichroic Shortpass Filters are designed for a 45° angle of incidence. The rejected light is reflected at 90°, making these filters ideal for use in fluorescence applications or as spectral beamsplitters. The filters feature low polarization dependence, broad spectral ranges, and a precision fused silica substrate.
| Edmund Optics Inc. | |
|---|---|
| Product Category | Optical Filters |
| Product Number | NT69-204 |
| Product Name | 600nm Dichroic Shortpass Filter, 25mm Diameter |
| Filter Type | Dichroic Filters; Short Pass Filters |
| Filter Shape | Circular |
| Filter Diameter, Side Length, or Rectangular Length | 25 mm (0.9843 inch) |