Edmund Optics Inc. Datasheets for Optical Filters
Filters are used to attenuate light across a certain portion of the spectrum.
Optical Filters: Learn more
| Product Name | Notes |
|---|---|
| These filters possess level spectral transmittance characteristics in the visible region and attenuate light by absorption with minimal reflection. Typically, neutrality and density of absorptive filters are a function of... | |
| Available in UV, Visible, and IR Center Wavelengths 10 80nm Bandwidths Available Ideal for Biomedical Applications and Instrumentation Integration 193-399nm, 400-499nm, 500-599nm, 600-699nm, 700-999nm, and 1000-1650nm CWL Options Available TECHSPEC... | |
| Common Diode, Gas, and Solid State Laser Lines Variety of Bandwidths for Each Laser Line Excellent Blocking Outside of Passband Our Laser Line Interference Filters are available with a variety... | |
| Common Wavelengths for Popular Fluorophores >93% Transmission >OD6 Blocking, <3% from Edge of Bandwidth Our TECHSPEC® Fluorescence Bandpass Filters are perfectly matched to common fluorophores used in fluorescence imaging applications. | |
| Ideal for Fluorescence or Multispectral Imaging Sharp Transition from Reflection to Transmission Extended Reflection and Transmission Bands Our TECHSPEC® Dichroic Filters (sometimes referred to as dichroic plate beamsplitters or dichroic... | |
| Kits Available for Our Bandpass Interference Filters Visible and Near-Infrared Versions Popular 12.5mm and 25mm Mounted Diameter Options Bandpass Interference Filters are used extensively in a variety of biotech, biomedical,... | |
| Reflects Stated Color While Transmitting Remaining Visible Spectrum Ideal for Color Separation Applications Precision BK7 Substrates Our Reflective Dichroic Color Filters are designed to be used at a 45° angle... | |
| Sharp Cut-off Wavelength High Transmission / Rejection Efficiency Precision Fused Silica Substrate Our TECHSPEC® Shortpass filters are designed to have a very sharp transition from transmission to reflection, making them... | |
| Sharp Cut-On Wavelength High Rejection/Transmissi on Efficiency Precision Fused Silica Substrate Our TECHSPEC® Longpass filters are designed to have a sharp transition from reflection to transmission, making them ideal for... | |
| TECHSPEC® Longpass and Shortpass Filters, Mounted for Imaging Lenses Variety of Transmission Bands Stack Shortpass and Longpass Filters Together to Create Custom Bandpass Filters Our TECHSPEC® Shortpass and TECHSPEC® Longpass... | |
| UV, VIS and IR Pass Ranges VIS Can Be Used for Color Bandpass A longpass filter has low transmission in the shortwave region (stopband) and high transmission in the longwave... | |
| VIS and NIR ND Filters, Mounted for Imaging Lenses Variety of Optical Densities Stack Filters Together for Custom Transmission Profiles Our TECHSPEC® Absorptive Neutral Density Filters and TECHSPEC® NIR Non-Reflective... | |
| Wavelength Range of 1 - 14µm Variety of Coating Options Mounted and Unmounted Versions Our infrared aspheric lenses are ideal for a variety of mid-wave and long-wave infrared applications. The... |
| << Prev | Next >> |