Edmund Optics Inc. 450nm Dichroic Shortpass Filter, 12.5 x 17.6mm NT69-189

Description
Sharp Cut-Off Wavelength Broad Transmission and Reflection Ranges Available in 4 Common Sizes Our TECHSPEC® Dichroic Shortpass Filters are designed for a 45° angle of incidence. The rejected light is reflected at 90°, making these filters ideal for use in fluorescence applications or as spectral beamsplitters. The filters feature low polarization dependence, broad spectral ranges, and a precision fused silica substrate.
Description
Sharp Cut-Off Wavelength Broad Transmission and Reflection Ranges Available in 4 Common Sizes Our TECHSPEC® Dichroic Shortpass Filters are designed for a 45° angle of incidence. The rejected light is reflected at 90°, making these filters ideal for use in fluorescence applications or as spectral beamsplitters. The filters feature low polarization dependence, broad spectral ranges, and a precision fused silica substrate.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
450nm Dichroic Shortpass Filter, 12.5 x 17.6mm
NT69-189
450nm Dichroic Shortpass Filter, 12.5 x 17.6mm NT69-189
Sharp Cut-Off Wavelength Broad Transmission and Reflection Ranges Available in 4 Common Sizes Our TECHSPEC® Dichroic Shortpass Filters are designed for a 45° angle of incidence. The rejected light is reflected at 90°, making these filters ideal for use in fluorescence applications or as spectral beamsplitters. The filters feature low polarization dependence, broad spectral ranges, and a precision fused silica substrate.
  • Sharp Cut-Off Wavelength
  • Broad Transmission and Reflection Ranges
  • Available in 4 Common Sizes

Our TECHSPEC® Dichroic Shortpass Filters are designed for a 45° angle of incidence. The rejected light is reflected at 90°, making these filters ideal for use in fluorescence applications or as spectral beamsplitters. The filters feature low polarization dependence, broad spectral ranges, and a precision fused silica substrate.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Filters
Product Number NT69-189
Product Name 450nm Dichroic Shortpass Filter, 12.5 x 17.6mm
Filter Type Dichroic Filters; Short Pass Filters
Unlock Full Specs
to access all available technical data

Similar Products

Filter -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible
Filter Shape Rectangular
View Details
Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Application Infrared; Visible
Filter Shape Circular
View Details
Heat Absorbing Glass Filter, Coated, Ø25.4 mm, IR Cut-off, KG5 - FSR-KG5-C - Newport MKS
Specs
Filter Type Color Filters; Short Pass Filters; Heat Absorbing Filter
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Thickness 1.9 to 3.1 mm (0.0748 to 0.1220 inch)
View Details
Colored Glass Filters -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Filter Type Color Filters; Bandpass / Interference Filters; Broadband, Long-wave
Application Infrared; Visible; Ultraviolet
Filter Shape Circular; Square; Rectangular
View Details