Edmund Optics Inc. 500nm Dichroic Shortpass Filter, 25.2 x 35.6mm NT69-214

Description
Sharp Cut-Off Wavelength Broad Transmission and Reflection Ranges Available in 4 Common Sizes Our TECHSPEC® Dichroic Shortpass Filters are designed for a 45° angle of incidence. The rejected light is reflected at 90°, making these filters ideal for use in fluorescence applications or as spectral beamsplitters. The filters feature low polarization dependence, broad spectral ranges, and a precision fused silica substrate.
Description
Sharp Cut-Off Wavelength Broad Transmission and Reflection Ranges Available in 4 Common Sizes Our TECHSPEC® Dichroic Shortpass Filters are designed for a 45° angle of incidence. The rejected light is reflected at 90°, making these filters ideal for use in fluorescence applications or as spectral beamsplitters. The filters feature low polarization dependence, broad spectral ranges, and a precision fused silica substrate.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
500nm Dichroic Shortpass Filter, 25.2 x 35.6mm
NT69-214
500nm Dichroic Shortpass Filter, 25.2 x 35.6mm NT69-214
Sharp Cut-Off Wavelength Broad Transmission and Reflection Ranges Available in 4 Common Sizes Our TECHSPEC® Dichroic Shortpass Filters are designed for a 45° angle of incidence. The rejected light is reflected at 90°, making these filters ideal for use in fluorescence applications or as spectral beamsplitters. The filters feature low polarization dependence, broad spectral ranges, and a precision fused silica substrate.
  • Sharp Cut-Off Wavelength
  • Broad Transmission and Reflection Ranges
  • Available in 4 Common Sizes

Our TECHSPEC® Dichroic Shortpass Filters are designed for a 45° angle of incidence. The rejected light is reflected at 90°, making these filters ideal for use in fluorescence applications or as spectral beamsplitters. The filters feature low polarization dependence, broad spectral ranges, and a precision fused silica substrate.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Filters
Product Number NT69-214
Product Name 500nm Dichroic Shortpass Filter, 25.2 x 35.6mm
Filter Type Dichroic Filters; Short Pass Filters
Unlock Full Specs
to access all available technical data

Similar Products

Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Application Visible
Filter Shape Rectangular
View Details
Colored Glass Filters -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Filter Type Color Filters; Bandpass / Interference Filters; Broadband, Long-wave
Application Infrared; Visible; Ultraviolet
Filter Shape Circular; Square; Rectangular
View Details
Filter -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible
Filter Shape Rectangular
View Details
Neutral Density Filter, 0.1 Optical Density, 1.0 in. Diameter - 5231 - Newport MKS
Specs
Filter Type Neutral Density Filters
Filter Diameter, Side Length, or Rectangular Length 21.5 mm (0.8465 inch)
Thickness 1.1 mm (0.0433 inch)
View Details