Edmund Optics Inc. Neutral Density Filter 0.8 Optical Density 100x300mm NT84-003

Description
Kodak Filter No. 96 Easily Cut Originally designed for photographic use, Kodak WRATTEN Filters have also become a popular choice for a wide variety of industrial applications. These filters are used to reduce light intensity across the visible spectrum without altering the spectral profile. These filters are manufactured by dissolving colloidal carbon with specialized dyes in a gelatin material to achieve a desired neutral density performance. The gelatin liquid and dye combination is then coated onto a supportive substrate until it has dried. After removal from the substrate, the film is coated with lacquer for protection. Although the filters are coated, they should be handled only by the edges or in the corner to avoid damage. Please note that storage in humid environments can cause the filters to cloud and temperatures should not exceed 50°C for extended periods. All filters are 0.1mm thick.
Description
Kodak Filter No. 96 Easily Cut Originally designed for photographic use, Kodak WRATTEN Filters have also become a popular choice for a wide variety of industrial applications. These filters are used to reduce light intensity across the visible spectrum without altering the spectral profile. These filters are manufactured by dissolving colloidal carbon with specialized dyes in a gelatin material to achieve a desired neutral density performance. The gelatin liquid and dye combination is then coated onto a supportive substrate until it has dried. After removal from the substrate, the film is coated with lacquer for protection. Although the filters are coated, they should be handled only by the edges or in the corner to avoid damage. Please note that storage in humid environments can cause the filters to cloud and temperatures should not exceed 50°C for extended periods. All filters are 0.1mm thick.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Neutral Density Filter 0.8 Optical Density 100x300mm
NT84-003
Neutral Density Filter 0.8 Optical Density 100x300mm NT84-003
Kodak Filter No. 96 Easily Cut Originally designed for photographic use, Kodak WRATTEN Filters have also become a popular choice for a wide variety of industrial applications. These filters are used to reduce light intensity across the visible spectrum without altering the spectral profile. These filters are manufactured by dissolving colloidal carbon with specialized dyes in a gelatin material to achieve a desired neutral density performance. The gelatin liquid and dye combination is then coated onto a supportive substrate until it has dried. After removal from the substrate, the film is coated with lacquer for protection. Although the filters are coated, they should be handled only by the edges or in the corner to avoid damage. Please note that storage in humid environments can cause the filters to cloud and temperatures should not exceed 50°C for extended periods. All filters are 0.1mm thick.
  • Kodak Filter No. 96
  • Easily Cut

Originally designed for photographic use, Kodak WRATTEN Filters have also become a popular choice for a wide variety of industrial applications. These filters are used to reduce light intensity across the visible spectrum without altering the spectral profile. These filters are manufactured by dissolving colloidal carbon with specialized dyes in a gelatin material to achieve a desired neutral density performance. The gelatin liquid and dye combination is then coated onto a supportive substrate until it has dried. After removal from the substrate, the film is coated with lacquer for protection. Although the filters are coated, they should be handled only by the edges or in the corner to avoid damage. Please note that storage in humid environments can cause the filters to cloud and temperatures should not exceed 50°C for extended periods. All filters are 0.1mm thick.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Filters
Product Number NT84-003
Product Name Neutral Density Filter 0.8 Optical Density 100x300mm
Filter Type Neutral Density Filters
Unlock Full Specs
to access all available technical data

Similar Products

Bandpass Interference Filters -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Filter Type Bandpass / Interference Filters; Long Pass Filters; Short Pass Filters
Application Infrared; Visible
Filter Shape Circular; Square
View Details
Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
View Details
780.5-1 OD6 Ultra Narrow Bandpass Filter - 7575 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
Longpass Filter, Colored-Glass Alternative, 2x2 in., 320nm Cut-on - 20CGA-320 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Alternative Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Rectangular Width 50.8 mm (2 inch)
View Details