Edmund Optics Inc. Laminated Wratten Filter 3.0 Optical Density 50mm Diameter NT84-046

Description
High Rigidity and Durability Anti-Reflection (AR) Coated to Reduce Glare Easy to Handle and Mount Laminated Neutral Density (ND) Filter Film is manufactured from laminated Kodak Wratten 2 Neutral Density (ND) Filters with an additional single side anti-reflection (AR) lamination to increase rigidity, durability, and ease in handling. Available in multiple sizes, this filter film is compatible with our standard optical mounts and modular mounting components. Storage in humid environments can cause the filters to cloud. Do not exceed temperatures beyond 50°C for extended periods of time.Note: Density and transmission values are for unlaminated filter film. Lamination typically changes optical density by less than ±0.1 OD. View curves for specific performance data. Laminated Neutral Density (ND) Filter Film features an anti-reflection (AR) coating to reduce glare and reflection with little impact on overall optical density. Typically, Wratten filters are delicate and difficult to handle, complicating mounting and system integration. Applying an AR coating to a single side of the filter film increases rigidity and durability, allowing for more size offerings, and easing mounting and system integration.
Description
High Rigidity and Durability Anti-Reflection (AR) Coated to Reduce Glare Easy to Handle and Mount Laminated Neutral Density (ND) Filter Film is manufactured from laminated Kodak Wratten 2 Neutral Density (ND) Filters with an additional single side anti-reflection (AR) lamination to increase rigidity, durability, and ease in handling. Available in multiple sizes, this filter film is compatible with our standard optical mounts and modular mounting components. Storage in humid environments can cause the filters to cloud. Do not exceed temperatures beyond 50°C for extended periods of time.Note: Density and transmission values are for unlaminated filter film. Lamination typically changes optical density by less than ±0.1 OD. View curves for specific performance data. Laminated Neutral Density (ND) Filter Film features an anti-reflection (AR) coating to reduce glare and reflection with little impact on overall optical density. Typically, Wratten filters are delicate and difficult to handle, complicating mounting and system integration. Applying an AR coating to a single side of the filter film increases rigidity and durability, allowing for more size offerings, and easing mounting and system integration.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Laminated Wratten Filter 3.0 Optical Density 50mm Diameter
NT84-046
Laminated Wratten Filter 3.0 Optical Density 50mm Diameter NT84-046
High Rigidity and Durability Anti-Reflection (AR) Coated to Reduce Glare Easy to Handle and Mount Laminated Neutral Density (ND) Filter Film is manufactured from laminated Kodak Wratten 2 Neutral Density (ND) Filters with an additional single side anti-reflection (AR) lamination to increase rigidity, durability, and ease in handling. Available in multiple sizes, this filter film is compatible with our standard optical mounts and modular mounting components. Storage in humid environments can cause the filters to cloud. Do not exceed temperatures beyond 50°C for extended periods of time.Note: Density and transmission values are for unlaminated filter film. Lamination typically changes optical density by less than ±0.1 OD. View curves for specific performance data. Laminated Neutral Density (ND) Filter Film features an anti-reflection (AR) coating to reduce glare and reflection with little impact on overall optical density. Typically, Wratten filters are delicate and difficult to handle, complicating mounting and system integration. Applying an AR coating to a single side of the filter film increases rigidity and durability, allowing for more size offerings, and easing mounting and system integration.
  • High Rigidity and Durability
  • Anti-Reflection (AR) Coated to Reduce Glare
  • Easy to Handle and Mount

Laminated Neutral Density (ND) Filter Film is manufactured from laminated Kodak Wratten 2 Neutral Density (ND) Filters with an additional single side anti-reflection (AR) lamination to increase rigidity, durability, and ease in handling. Available in multiple sizes, this filter film is compatible with our standard optical mounts and modular mounting components. Storage in humid environments can cause the filters to cloud. Do not exceed temperatures beyond 50°C for extended periods of time.Note: Density and transmission values are for unlaminated filter film. Lamination typically changes optical density by less than ±0.1 OD. View curves for specific performance data. Laminated Neutral Density (ND) Filter Film features an anti-reflection (AR) coating to reduce glare and reflection with little impact on overall optical density. Typically, Wratten filters are delicate and difficult to handle, complicating mounting and system integration. Applying an AR coating to a single side of the filter film increases rigidity and durability, allowing for more size offerings, and easing mounting and system integration.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Filters
Product Number NT84-046
Product Name Laminated Wratten Filter 3.0 Optical Density 50mm Diameter
Filter Type Neutral Density Filters
Unlock Full Specs
to access all available technical data

Similar Products

Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Application Visible
Filter Shape Circular
View Details
Filter -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible
Filter Shape Rectangular
View Details
Diffuser Kit, Circular Light Shaping, Narrow, 25.4 mm, 0.5,1,5,10° - 10DKIT-C1 - Newport MKS
Specs
Filter Type Diffuser Kit, Narrow
Filter Set Filter Set
Filter Diameter, Side Length, or Rectangular Length 21.4 mm (0.8425 inch)
View Details
Optical Longpass Filters -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Filter Type Long Pass Filters
Application Infrared; Visible; Ultraviolet
Thickness 0.5000 to 6 mm (0.0197 to 0.2362 inch)
View Details