Edmund Optics Inc. 900nm Dichroic Longpass Filter, 12.5mm Diameter NT69-874

Description
Ideal for Fluorescence or Multispectral Imaging Sharp Cut-Off Wavelength Broad Transmission and Reflection Ranges Our TECHSPEC® Dichroic Longpass Filters are designed for a 45° angle of incidence. The reflected light is reflected at 90°, making these filters ideal for use in fluorescence applications or as spectral beamsplitters. These hard coated filters feature low polarization dependence, broad spectral ranges, and a precision fused silica substrate. Reflection and transmission curves are available to easily integrate TECHSPEC® Dichroic Longpass Filters into any application.Hard coatings are used to increase durability while maintaining performance. The hard coating provides Dichroic Longpass Filters with high resistance to humidity, temperature, and abrasion, while also reducing the risk of damage when being handled.
Description
Ideal for Fluorescence or Multispectral Imaging Sharp Cut-Off Wavelength Broad Transmission and Reflection Ranges Our TECHSPEC® Dichroic Longpass Filters are designed for a 45° angle of incidence. The reflected light is reflected at 90°, making these filters ideal for use in fluorescence applications or as spectral beamsplitters. These hard coated filters feature low polarization dependence, broad spectral ranges, and a precision fused silica substrate. Reflection and transmission curves are available to easily integrate TECHSPEC® Dichroic Longpass Filters into any application.Hard coatings are used to increase durability while maintaining performance. The hard coating provides Dichroic Longpass Filters with high resistance to humidity, temperature, and abrasion, while also reducing the risk of damage when being handled.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
900nm Dichroic Longpass Filter, 12.5mm Diameter
NT69-874
900nm Dichroic Longpass Filter, 12.5mm Diameter NT69-874
Ideal for Fluorescence or Multispectral Imaging Sharp Cut-Off Wavelength Broad Transmission and Reflection Ranges Our TECHSPEC® Dichroic Longpass Filters are designed for a 45° angle of incidence. The reflected light is reflected at 90°, making these filters ideal for use in fluorescence applications or as spectral beamsplitters. These hard coated filters feature low polarization dependence, broad spectral ranges, and a precision fused silica substrate. Reflection and transmission curves are available to easily integrate TECHSPEC® Dichroic Longpass Filters into any application.Hard coatings are used to increase durability while maintaining performance. The hard coating provides Dichroic Longpass Filters with high resistance to humidity, temperature, and abrasion, while also reducing the risk of damage when being handled.
  • Ideal for Fluorescence or Multispectral Imaging
  • Sharp Cut-Off Wavelength
  • Broad Transmission and Reflection Ranges

Our TECHSPEC® Dichroic Longpass Filters are designed for a 45° angle of incidence. The reflected light is reflected at 90°, making these filters ideal for use in fluorescence applications or as spectral beamsplitters. These hard coated filters feature low polarization dependence, broad spectral ranges, and a precision fused silica substrate. Reflection and transmission curves are available to easily integrate TECHSPEC® Dichroic Longpass Filters into any application.Hard coatings are used to increase durability while maintaining performance. The hard coating provides Dichroic Longpass Filters with high resistance to humidity, temperature, and abrasion, while also reducing the risk of damage when being handled.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Filters
Product Number NT69-874
Product Name 900nm Dichroic Longpass Filter, 12.5mm Diameter
Filter Type Dichroic Filters; Long Pass Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 12.5 mm (0.4921 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Application Infrared; Visible
Filter Shape Circular
View Details
Filter -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible
Filter Shape Rectangular
View Details
Longpass Filter, Colored Glass, 25.4 mm, 725 nm Cut-on, RG9 Glass - FSR-RG9 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Rectangular Width 25.4 mm (1 inch)
View Details
Optical Shortpass Filters -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Filter Type Short Pass Filters
Application Infrared; Visible; Ultraviolet
Thickness 0.5000 to 6 mm (0.0197 to 0.2362 inch)
View Details