Edmund Optics Inc. 700nm Dichroic Shortpass Filter, 12.5mm Diameter NT69-182

Description
Sharp Cut-Off Wavelength Broad Transmission and Reflection Ranges Available in 4 Common Sizes Our TECHSPEC® Dichroic Shortpass Filters are designed for a 45° angle of incidence. The rejected light is reflected at 90°, making these filters ideal for use in fluorescence applications or as spectral beamsplitters. The filters feature low polarization dependence, broad spectral ranges, and a precision fused silica substrate.
Description
Sharp Cut-Off Wavelength Broad Transmission and Reflection Ranges Available in 4 Common Sizes Our TECHSPEC® Dichroic Shortpass Filters are designed for a 45° angle of incidence. The rejected light is reflected at 90°, making these filters ideal for use in fluorescence applications or as spectral beamsplitters. The filters feature low polarization dependence, broad spectral ranges, and a precision fused silica substrate.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
700nm Dichroic Shortpass Filter, 12.5mm Diameter
NT69-182
700nm Dichroic Shortpass Filter, 12.5mm Diameter NT69-182
Sharp Cut-Off Wavelength Broad Transmission and Reflection Ranges Available in 4 Common Sizes Our TECHSPEC® Dichroic Shortpass Filters are designed for a 45° angle of incidence. The rejected light is reflected at 90°, making these filters ideal for use in fluorescence applications or as spectral beamsplitters. The filters feature low polarization dependence, broad spectral ranges, and a precision fused silica substrate.
  • Sharp Cut-Off Wavelength
  • Broad Transmission and Reflection Ranges
  • Available in 4 Common Sizes

Our TECHSPEC® Dichroic Shortpass Filters are designed for a 45° angle of incidence. The rejected light is reflected at 90°, making these filters ideal for use in fluorescence applications or as spectral beamsplitters. The filters feature low polarization dependence, broad spectral ranges, and a precision fused silica substrate.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Filters
Product Number NT69-182
Product Name 700nm Dichroic Shortpass Filter, 12.5mm Diameter
Filter Type Dichroic Filters; Short Pass Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 12.5 mm (0.4921 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bandpass Interference Filters -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Filter Type Bandpass / Interference Filters; Long Pass Filters; Short Pass Filters
Application Infrared; Visible
Filter Shape Circular; Square
View Details
Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Application Infrared
Filter Shape Circular
View Details
377-30_479.5-27 OD6 ULTRA Dual-Bandpass Filter - 7167 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
Optical Shortpass Filters -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Filter Type Short Pass Filters
Application Infrared; Visible; Ultraviolet
Thickness 0.5000 to 6 mm (0.0197 to 0.2362 inch)
View Details