Edmund Optics Inc. Datasheets for Optical Filters

Filters are used to attenuate light across a certain portion of the spectrum.
Optical Filters: Learn more

Page: 1 2 3 4 5
Product Name Notes
Variable Density Beamsplitter Variable Neutral Density Use Two to Control Optical Transmission Design Wavelength of 400 - 700nm Density Neutrality of +/-5% The density (and film thickness) of these continuously...
These filters possess level spectral transmittance characteristics in the visible region and attenuate light by absorption with minimal reflection. Typically, neutrality and density of absorptive filters are a function of...
11 Discrete Density Steps Design Wavelength of 400 - 700nm Density Neutrality of +/-5% Density and transmission vary in eleven equal steps across the surface length. The steps are abrupt...
Available in UV, VIS, and IR Center Wavelengths 10nm Bandwidths Available Hard and Soft Coating Options Available Bandpass Interference Filters are used extensively in a variety of biotech, biomedical, and...
Available in UV, Visible, and IR Center Wavelengths 10 80nm Bandwidths Available Ideal for Biomedical Applications and Instrumentation Integration 193-399nm, 400-499nm, 500-599nm, 600-699nm, 700-999nm, and 1000-1650nm CWL Options Available TECHSPEC...
Bulls Eye Filter Type Decreases Radially from Center Reverse Bulls Eye Type Increases Radially from Center Ideal for Eliminating Intensity Variations in Optical Systems Apodizing filters are used to create...
Common Diode, Gas, and Solid State Laser Lines Variety of Bandwidths for Each Laser Line Excellent Blocking Outside of Passband Our Laser Line Interference Filters are available with a variety...
Easy to Handle Convenient Threaded Design Our most popular precision molded aspheric lenses are available in a convenient mounted design. Simplifying handling and integration, the stainless steel mounts are solderable,...
Ideal for 200-700nm Sources Optical Densities Ranging from 0.3 to 3.0 Our TECHSPEC® UV-VIS reflective neutral density (ND) filters are spectrally flat from 200 to 700nm and feature outstanding parallelism...
Ideal for NIR Wavelengths 700-1100nm Optical Densities Ranging from 0.3 to 3.0 Our TECHSPEC® Reflective NIR ND filters feature a spectrally flat region between 700 and 1100nm, outstanding parallelism, and...
Prevent Unwanted Reflection Towards the Light Source Spectrally Flat VIS and NIR Ranges Available Our Non-Reflective Neutral Density Filters are designed to evenly attenuate a light source while preventing unwanted...
Sharp Cut-off Wavelength High Transmission / Rejection Efficiency Precision Fused Silica Substrate Our TECHSPEC® Shortpass filters are designed to have a very sharp transition from transmission to reflection, making them...
Sharp Cut-On Wavelength High Rejection/Transmissi on Efficiency Precision Fused Silica Substrate Our TECHSPEC® Longpass filters are designed to have a sharp transition from reflection to transmission, making them ideal for...
Spectrally Flat from 2μm to 14μm Precision Germanium Substrate Our IR Neutral Density Filters feature excellent linearity over a wide spectral band of 2μm to 14μm. Ideal for thermal and...
Spectrally Flat from 400-700nm Homogeneous Glass: Blocks by Absorption Light/Exposure Control for Imaging Neutral Density (ND) filters appear gray in color and reduce the amount of light reaching the camera's...
Spectrally Flat Maximum Accuracy and Neutrality at Moderate Price Use Stacks to Create Intermediate Density Values These filters have constant density values across the surface. The transmission to reflection ratio...
UV, VIS and IR Pass Ranges VIS Can Be Used for Color Bandpass A longpass filter has low transmission in the shortwave region (stopband) and high transmission in the longwave...

<< Prev Next >>