Edmund Optics Inc. 5.30μm IR Bandpass Filter, 25.0mm Diameter NT84-075

Description
Ideal for Gas Analysis Center Wavelengths of 2.7-5.3μm Single Substrate Interference Filter Developed with durability in mind, our Infrared (IR) OD 4 Bandpass Filters provide the high transmission and deep rejection needed to isolate narrow spectral regions. The single substrate dielectric construction ensures easy maintenance, allowing for use in harsh environments. Infrared (IR) OD 4 Bandpass Filters are ideal for environmental monitoring, security and FLIR applications.Bandpas s interference filters are used extensively in a variety of biotech, biomedical, and quantitative chemical applications to selectively transmit a narrow range of wavelengths while blocking all others. Interference filters are widely used in instrumentation for applications including clinical chemistry, environmental testing, colorimetry, elemental and laser line separation, flame photometry, fluorescence, and immunoassays. In addition, interference filters are used to select discrete spectral lines from arc or gas discharge lamps, including Hg, Xe, and Cd, and to isolate a particular line from Ar, Kr, Nd:YAG, and other lasers. Bandpass interference filters are often used in conjunction with laser diode modules and LEDs.
Description
Ideal for Gas Analysis Center Wavelengths of 2.7-5.3μm Single Substrate Interference Filter Developed with durability in mind, our Infrared (IR) OD 4 Bandpass Filters provide the high transmission and deep rejection needed to isolate narrow spectral regions. The single substrate dielectric construction ensures easy maintenance, allowing for use in harsh environments. Infrared (IR) OD 4 Bandpass Filters are ideal for environmental monitoring, security and FLIR applications.Bandpas s interference filters are used extensively in a variety of biotech, biomedical, and quantitative chemical applications to selectively transmit a narrow range of wavelengths while blocking all others. Interference filters are widely used in instrumentation for applications including clinical chemistry, environmental testing, colorimetry, elemental and laser line separation, flame photometry, fluorescence, and immunoassays. In addition, interference filters are used to select discrete spectral lines from arc or gas discharge lamps, including Hg, Xe, and Cd, and to isolate a particular line from Ar, Kr, Nd:YAG, and other lasers. Bandpass interference filters are often used in conjunction with laser diode modules and LEDs.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
5.30μm IR Bandpass Filter, 25.0mm Diameter
NT84-075
5.30μm IR Bandpass Filter, 25.0mm Diameter NT84-075
Ideal for Gas Analysis Center Wavelengths of 2.7-5.3μm Single Substrate Interference Filter Developed with durability in mind, our Infrared (IR) OD 4 Bandpass Filters provide the high transmission and deep rejection needed to isolate narrow spectral regions. The single substrate dielectric construction ensures easy maintenance, allowing for use in harsh environments. Infrared (IR) OD 4 Bandpass Filters are ideal for environmental monitoring, security and FLIR applications.Bandpas s interference filters are used extensively in a variety of biotech, biomedical, and quantitative chemical applications to selectively transmit a narrow range of wavelengths while blocking all others. Interference filters are widely used in instrumentation for applications including clinical chemistry, environmental testing, colorimetry, elemental and laser line separation, flame photometry, fluorescence, and immunoassays. In addition, interference filters are used to select discrete spectral lines from arc or gas discharge lamps, including Hg, Xe, and Cd, and to isolate a particular line from Ar, Kr, Nd:YAG, and other lasers. Bandpass interference filters are often used in conjunction with laser diode modules and LEDs.
  • Ideal for Gas Analysis
  • Center Wavelengths of 2.7-5.3μm
  • Single Substrate Interference Filter

Developed with durability in mind, our Infrared (IR) OD 4 Bandpass Filters provide the high transmission and deep rejection needed to isolate narrow spectral regions. The single substrate dielectric construction ensures easy maintenance, allowing for use in harsh environments. Infrared (IR) OD 4 Bandpass Filters are ideal for environmental monitoring, security and FLIR applications.Bandpass interference filters are used extensively in a variety of biotech, biomedical, and quantitative chemical applications to selectively transmit a narrow range of wavelengths while blocking all others. Interference filters are widely used in instrumentation for applications including clinical chemistry, environmental testing, colorimetry, elemental and laser line separation, flame photometry, fluorescence, and immunoassays. In addition, interference filters are used to select discrete spectral lines from arc or gas discharge lamps, including Hg, Xe, and Cd, and to isolate a particular line from Ar, Kr, Nd:YAG, and other lasers. Bandpass interference filters are often used in conjunction with laser diode modules and LEDs.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Filters
Product Number NT84-075
Product Name 5.30μm IR Bandpass Filter, 25.0mm Diameter
Filter Type Bandpass / Interference Filters
Unlock Full Specs
to access all available technical data

Similar Products

Filter -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible
Filter Shape Rectangular
View Details
Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Application Infrared
Filter Shape Circular
View Details
Bandpass Filter, 50.8x50.8 mm, 660±2 nm, 11±2 nm FWHM - 20BPF10-660 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 45.5 mm (1.79 inch)
Thickness 3.02 mm (0.1190 inch)
View Details
Colored Glass Filters -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Filter Type Color Filters; Bandpass / Interference Filters; Broadband, Long-wave
Application Infrared; Visible; Ultraviolet
Filter Shape Circular; Square; Rectangular
View Details