Edmund Optics Inc. 1050nm OD 2 Longpass Filter 50mm Diameter NT64-710

Description
Sharp Cut-On Wavelength High Rejection/Transmissi on Efficiency Precision Fused Silica Substrate Our TECHSPEC® Longpass filters are designed to have a sharp transition from reflection to transmission, making them ideal for various applications. Available in a variety of cut-on wavelengths, these filters are designed for fluorescence and order sorting applications. Eliminate stray light by creating custom bandpass filters when combined with our TECHSPEC® Shortpass Filters. A single layer AR coating on the back surface enhances the overall efficiency of each filter.Our longpass filters are available in a number of kit configurations. Visible filter kits are available in 25nm increments (featuring 14 filters) or 50nm increments (featuring 7 filters). NIR Kits are available in 50nm increments (featuring 8 filters). All filter kits are available in 12.5, 25, and 50mm diameters.
Description
Sharp Cut-On Wavelength High Rejection/Transmissi on Efficiency Precision Fused Silica Substrate Our TECHSPEC® Longpass filters are designed to have a sharp transition from reflection to transmission, making them ideal for various applications. Available in a variety of cut-on wavelengths, these filters are designed for fluorescence and order sorting applications. Eliminate stray light by creating custom bandpass filters when combined with our TECHSPEC® Shortpass Filters. A single layer AR coating on the back surface enhances the overall efficiency of each filter.Our longpass filters are available in a number of kit configurations. Visible filter kits are available in 25nm increments (featuring 14 filters) or 50nm increments (featuring 7 filters). NIR Kits are available in 50nm increments (featuring 8 filters). All filter kits are available in 12.5, 25, and 50mm diameters.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
1050nm OD 2 Longpass Filter 50mm Diameter
NT64-710
1050nm OD 2 Longpass Filter 50mm Diameter NT64-710
Sharp Cut-On Wavelength High Rejection/Transmissi on Efficiency Precision Fused Silica Substrate Our TECHSPEC® Longpass filters are designed to have a sharp transition from reflection to transmission, making them ideal for various applications. Available in a variety of cut-on wavelengths, these filters are designed for fluorescence and order sorting applications. Eliminate stray light by creating custom bandpass filters when combined with our TECHSPEC® Shortpass Filters. A single layer AR coating on the back surface enhances the overall efficiency of each filter.Our longpass filters are available in a number of kit configurations. Visible filter kits are available in 25nm increments (featuring 14 filters) or 50nm increments (featuring 7 filters). NIR Kits are available in 50nm increments (featuring 8 filters). All filter kits are available in 12.5, 25, and 50mm diameters.
  • Sharp Cut-On Wavelength
  • High Rejection/Transmission Efficiency
  • Precision Fused Silica Substrate

Our TECHSPEC® Longpass filters are designed to have a sharp transition from reflection to transmission, making them ideal for various applications. Available in a variety of cut-on wavelengths, these filters are designed for fluorescence and order sorting applications. Eliminate stray light by creating custom bandpass filters when combined with our TECHSPEC® Shortpass Filters. A single layer AR coating on the back surface enhances the overall efficiency of each filter.Our longpass filters are available in a number of kit configurations. Visible filter kits are available in 25nm increments (featuring 14 filters) or 50nm increments (featuring 7 filters). NIR Kits are available in 50nm increments (featuring 8 filters). All filter kits are available in 12.5, 25, and 50mm diameters.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Filters
Product Number NT64-710
Product Name 1050nm OD 2 Longpass Filter 50mm Diameter
Filter Type Long Pass Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 50 mm (1.97 inch)
Thickness 5 mm (0.1969 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bandpass Interference Filters -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Filter Type Bandpass / Interference Filters; Long Pass Filters; Short Pass Filters
Application Infrared; Visible
Filter Shape Circular; Square
View Details
Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Application Visible
Filter Shape Rectangular
View Details
664-24 OD6 ULTRA Bandpass Filter - 7136 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
IR Filters -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Filter Type Spectral Filters
Application Infrared
Thickness 0.5000 to 6 mm (0.0197 to 0.2362 inch)
View Details