Edmund Optics Inc. 425nm OD 2 Shortpass Filter 50mm Diameter NT64-608

Description
Sharp Cut-off Wavelength High Transmission / Rejection Efficiency Precision Fused Silica Substrate Our TECHSPEC® Shortpass filters are designed to have a very sharp transition from transmission to reflection, making them extremely useful in a number of applications. Available in a variety of cut-off wavelengths, they are ideal for fluorescence applications, separating spectral orders, and creating custom, efficient bandpass filters when combined with our longpass filters. With an average transmission of 85% and a blocking optical density of 2.0, excellent contrast can be achieved in machine vision and gauging applications. A single layer AR coating on the back surface enhances the overall efficiency of each filter.Our shortpass filters are available in a number of kit configurations. Visible filter kits are available in 25nm increments (featuring 14 filters), or 50nm increments (featuring 7 filters). NIR Kits are available in 50nm increments (featuring 8 filters). All filter kits are available in 12.5, 25, and 50mm diameters.
Description
Sharp Cut-off Wavelength High Transmission / Rejection Efficiency Precision Fused Silica Substrate Our TECHSPEC® Shortpass filters are designed to have a very sharp transition from transmission to reflection, making them extremely useful in a number of applications. Available in a variety of cut-off wavelengths, they are ideal for fluorescence applications, separating spectral orders, and creating custom, efficient bandpass filters when combined with our longpass filters. With an average transmission of 85% and a blocking optical density of 2.0, excellent contrast can be achieved in machine vision and gauging applications. A single layer AR coating on the back surface enhances the overall efficiency of each filter.Our shortpass filters are available in a number of kit configurations. Visible filter kits are available in 25nm increments (featuring 14 filters), or 50nm increments (featuring 7 filters). NIR Kits are available in 50nm increments (featuring 8 filters). All filter kits are available in 12.5, 25, and 50mm diameters.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
425nm OD 2 Shortpass Filter 50mm Diameter
NT64-608
425nm OD 2 Shortpass Filter 50mm Diameter NT64-608
Sharp Cut-off Wavelength High Transmission / Rejection Efficiency Precision Fused Silica Substrate Our TECHSPEC® Shortpass filters are designed to have a very sharp transition from transmission to reflection, making them extremely useful in a number of applications. Available in a variety of cut-off wavelengths, they are ideal for fluorescence applications, separating spectral orders, and creating custom, efficient bandpass filters when combined with our longpass filters. With an average transmission of 85% and a blocking optical density of 2.0, excellent contrast can be achieved in machine vision and gauging applications. A single layer AR coating on the back surface enhances the overall efficiency of each filter.Our shortpass filters are available in a number of kit configurations. Visible filter kits are available in 25nm increments (featuring 14 filters), or 50nm increments (featuring 7 filters). NIR Kits are available in 50nm increments (featuring 8 filters). All filter kits are available in 12.5, 25, and 50mm diameters.
  • Sharp Cut-off Wavelength
  • High Transmission / Rejection Efficiency
  • Precision Fused Silica Substrate

Our TECHSPEC® Shortpass filters are designed to have a very sharp transition from transmission to reflection, making them extremely useful in a number of applications. Available in a variety of cut-off wavelengths, they are ideal for fluorescence applications, separating spectral orders, and creating custom, efficient bandpass filters when combined with our longpass filters. With an average transmission of 85% and a blocking optical density of 2.0, excellent contrast can be achieved in machine vision and gauging applications. A single layer AR coating on the back surface enhances the overall efficiency of each filter.Our shortpass filters are available in a number of kit configurations. Visible filter kits are available in 25nm increments (featuring 14 filters), or 50nm increments (featuring 7 filters). NIR Kits are available in 50nm increments (featuring 8 filters). All filter kits are available in 12.5, 25, and 50mm diameters.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Filters
Product Number NT64-608
Product Name 425nm OD 2 Shortpass Filter 50mm Diameter
Filter Type Short Pass Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 50 mm (1.97 inch)
Thickness 5 mm (0.1969 inch)
Unlock Full Specs
to access all available technical data

Similar Products

High-Energy Pinhole, Molybdenum, 40 µm, 900 Series - 900PH-40 - Newport MKS
Specs
Filter Type High Energy Pinhole
Thickness 0.0152 mm (6.00E-4 inch)
View Details
Bandpass Interference Filters -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Filter Type Bandpass / Interference Filters; Long Pass Filters; Short Pass Filters
Application Infrared; Visible
Filter Shape Circular; Square
View Details
Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Application Visible
Filter Shape Circular
View Details
354.7-0.35 OD4 Ultra Narrow Bandpass Filter - 7707 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 12.5 mm (0.4921 inch)
View Details