Edmund Optics Inc. 875nm OD 2 Shortpass Filter 12.5mm Diameter NT64-641

Description
Sharp Cut-off Wavelength High Transmission / Rejection Efficiency Precision Fused Silica Substrate Our TECHSPEC® Shortpass filters are designed to have a very sharp transition from transmission to reflection, making them extremely useful in a number of applications. Available in a variety of cut-off wavelengths, they are ideal for fluorescence applications, separating spectral orders, and creating custom, efficient bandpass filters when combined with our longpass filters. With an average transmission of 85% and a blocking optical density of 2.0, excellent contrast can be achieved in machine vision and gauging applications. A single layer AR coating on the back surface enhances the overall efficiency of each filter.Our shortpass filters are available in a number of kit configurations. Visible filter kits are available in 25nm increments (featuring 14 filters), or 50nm increments (featuring 7 filters). NIR Kits are available in 50nm increments (featuring 8 filters). All filter kits are available in 12.5, 25, and 50mm diameters.
Description
Sharp Cut-off Wavelength High Transmission / Rejection Efficiency Precision Fused Silica Substrate Our TECHSPEC® Shortpass filters are designed to have a very sharp transition from transmission to reflection, making them extremely useful in a number of applications. Available in a variety of cut-off wavelengths, they are ideal for fluorescence applications, separating spectral orders, and creating custom, efficient bandpass filters when combined with our longpass filters. With an average transmission of 85% and a blocking optical density of 2.0, excellent contrast can be achieved in machine vision and gauging applications. A single layer AR coating on the back surface enhances the overall efficiency of each filter.Our shortpass filters are available in a number of kit configurations. Visible filter kits are available in 25nm increments (featuring 14 filters), or 50nm increments (featuring 7 filters). NIR Kits are available in 50nm increments (featuring 8 filters). All filter kits are available in 12.5, 25, and 50mm diameters.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
875nm OD 2 Shortpass Filter 12.5mm Diameter
NT64-641
875nm OD 2 Shortpass Filter 12.5mm Diameter NT64-641
Sharp Cut-off Wavelength High Transmission / Rejection Efficiency Precision Fused Silica Substrate Our TECHSPEC® Shortpass filters are designed to have a very sharp transition from transmission to reflection, making them extremely useful in a number of applications. Available in a variety of cut-off wavelengths, they are ideal for fluorescence applications, separating spectral orders, and creating custom, efficient bandpass filters when combined with our longpass filters. With an average transmission of 85% and a blocking optical density of 2.0, excellent contrast can be achieved in machine vision and gauging applications. A single layer AR coating on the back surface enhances the overall efficiency of each filter.Our shortpass filters are available in a number of kit configurations. Visible filter kits are available in 25nm increments (featuring 14 filters), or 50nm increments (featuring 7 filters). NIR Kits are available in 50nm increments (featuring 8 filters). All filter kits are available in 12.5, 25, and 50mm diameters.
  • Sharp Cut-off Wavelength
  • High Transmission / Rejection Efficiency
  • Precision Fused Silica Substrate

Our TECHSPEC® Shortpass filters are designed to have a very sharp transition from transmission to reflection, making them extremely useful in a number of applications. Available in a variety of cut-off wavelengths, they are ideal for fluorescence applications, separating spectral orders, and creating custom, efficient bandpass filters when combined with our longpass filters. With an average transmission of 85% and a blocking optical density of 2.0, excellent contrast can be achieved in machine vision and gauging applications. A single layer AR coating on the back surface enhances the overall efficiency of each filter.Our shortpass filters are available in a number of kit configurations. Visible filter kits are available in 25nm increments (featuring 14 filters), or 50nm increments (featuring 7 filters). NIR Kits are available in 50nm increments (featuring 8 filters). All filter kits are available in 12.5, 25, and 50mm diameters.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Filters
Product Number NT64-641
Product Name 875nm OD 2 Shortpass Filter 12.5mm Diameter
Filter Type Short Pass Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 12.5 mm (0.4921 inch)
Thickness 1.5 mm (0.0591 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Filter -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible
Filter Shape Rectangular
View Details
Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Application Infrared
Filter Shape Circular
View Details
Optical Filter, Shortpass, 25.4 mm, 550 nm Cut-off, 415-540 nm Transmission - 10SWF-550-B - Newport MKS
Specs
Filter Type Short Pass Filters; Standard Shortpass Filter
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Rectangular Width 25.4 mm (1 inch)
View Details
Colored Glass Filters -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Filter Type Color Filters; Bandpass / Interference Filters; Broadband, Long-wave
Application Infrared; Visible; Ultraviolet
Filter Shape Circular; Square; Rectangular
View Details