Edmund Optics Inc. Stepped ND Filter 0.04 - 2.0, 2" L x 1" W NT64-383

Description
11 Discrete Density Steps Design Wavelength of 400 - 700nm Density Neutrality of +/-5% Density and transmission vary in eleven equal steps across the surface length. The steps are abrupt changes and no white light escapes between them. Spectrally flat neutral density coating. Ideal for applications requiring variable densities and known density values.
Description
11 Discrete Density Steps Design Wavelength of 400 - 700nm Density Neutrality of +/-5% Density and transmission vary in eleven equal steps across the surface length. The steps are abrupt changes and no white light escapes between them. Spectrally flat neutral density coating. Ideal for applications requiring variable densities and known density values.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Stepped ND Filter 0.04 - 2.0, 2" L x 1" W
NT64-383
Stepped ND Filter 0.04 - 2.0, 2" L x 1" W NT64-383
11 Discrete Density Steps Design Wavelength of 400 - 700nm Density Neutrality of +/-5% Density and transmission vary in eleven equal steps across the surface length. The steps are abrupt changes and no white light escapes between them. Spectrally flat neutral density coating. Ideal for applications requiring variable densities and known density values.
  • 11 Discrete Density Steps
  • Design Wavelength of 400 - 700nm
  • Density Neutrality of +/-5%

Density and transmission vary in eleven equal steps across the surface length. The steps are abrupt changes and no white light escapes between them. Spectrally flat neutral density coating. Ideal for applications requiring variable densities and known density values.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Filters
Product Number NT64-383
Product Name Stepped ND Filter 0.04 - 2.0, 2" L x 1" W
Filter Type Neutral Density Filters
Unlock Full Specs
to access all available technical data

Similar Products

Neutral Density Filter, 2.5 Optical Density, 1.0 in. Diameter - 5243 - Newport MKS
Specs
Filter Type Neutral Density Filters
Filter Diameter, Side Length, or Rectangular Length 21.5 mm (0.8465 inch)
Thickness 1.1 mm (0.0433 inch)
View Details
Filter -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible
Filter Shape Rectangular
View Details
Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Application Infrared
Filter Shape Circular
View Details
Silicon IR Longpass Filters -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Filter Type Long Pass Filters
Application Infrared
Thickness 0.5000 to 6 mm (0.0197 to 0.2362 inch)
View Details