Edmund Optics Inc. 340nm Bandpass Filter, 85% Transmission, 12.5mm Diameter NT65-068

Description
Available in UV, VIS, and IR Center Wavelengths 10nm Bandwidths Available Hard and Soft Coating Options Available Bandpass Interference Filters are used extensively in a variety of biotech, biomedical, and quantitative chemical applications to selectively transmit a narrow range of wavelengths while blocking all others. Interference filters are widely used in instrumentation for clinical chemistry, environmental testing, colorimetry, elemental and laser line separation, flame photometry, fluorescence, immunoassays, etc. In addition, interference filters are used to select discrete spectral lines from arc or gas discharge lamps (Hg, Xe, Cd, etc.) and to isolate a particular line from Ar, Kr, Nd:YAG, and other lasers. They are often used in conjunction with laser diodes and LEDs. Our filters are available in two types low-cost "Traditional Coated Filters, and high-performance Hard Coated Filters. Hard Coated Filters Hard Coated filters are fabricated utilizing our state-of-the-art Advanced Plasma Reactive Sputtering coating platform. This technology allows us to produce single-substrate filters with deeper blocking, higher transmission, and steeper slopes than what are available from our soft coated filters. While the filters are somewhat more expensive, the dense coating design prevents filter degradation. Thus, the long-term cost of ownership of our hard-coated filters is significantly reduced. Custom hard coated filters, with optical densities >6.0, transmission >90%, and edge-steepness of <0.5%, can be rapidly developed for OEM instrumentation.
Description
Available in UV, VIS, and IR Center Wavelengths 10nm Bandwidths Available Hard and Soft Coating Options Available Bandpass Interference Filters are used extensively in a variety of biotech, biomedical, and quantitative chemical applications to selectively transmit a narrow range of wavelengths while blocking all others. Interference filters are widely used in instrumentation for clinical chemistry, environmental testing, colorimetry, elemental and laser line separation, flame photometry, fluorescence, immunoassays, etc. In addition, interference filters are used to select discrete spectral lines from arc or gas discharge lamps (Hg, Xe, Cd, etc.) and to isolate a particular line from Ar, Kr, Nd:YAG, and other lasers. They are often used in conjunction with laser diodes and LEDs. Our filters are available in two types low-cost "Traditional Coated Filters, and high-performance Hard Coated Filters. Hard Coated Filters Hard Coated filters are fabricated utilizing our state-of-the-art Advanced Plasma Reactive Sputtering coating platform. This technology allows us to produce single-substrate filters with deeper blocking, higher transmission, and steeper slopes than what are available from our soft coated filters. While the filters are somewhat more expensive, the dense coating design prevents filter degradation. Thus, the long-term cost of ownership of our hard-coated filters is significantly reduced. Custom hard coated filters, with optical densities >6.0, transmission >90%, and edge-steepness of <0.5%, can be rapidly developed for OEM instrumentation.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
340nm Bandpass Filter, 85% Transmission, 12.5mm Diameter
NT65-068
340nm Bandpass Filter, 85% Transmission, 12.5mm Diameter NT65-068
Available in UV, VIS, and IR Center Wavelengths 10nm Bandwidths Available Hard and Soft Coating Options Available Bandpass Interference Filters are used extensively in a variety of biotech, biomedical, and quantitative chemical applications to selectively transmit a narrow range of wavelengths while blocking all others. Interference filters are widely used in instrumentation for clinical chemistry, environmental testing, colorimetry, elemental and laser line separation, flame photometry, fluorescence, immunoassays, etc. In addition, interference filters are used to select discrete spectral lines from arc or gas discharge lamps (Hg, Xe, Cd, etc.) and to isolate a particular line from Ar, Kr, Nd:YAG, and other lasers. They are often used in conjunction with laser diodes and LEDs. Our filters are available in two types low-cost "Traditional Coated Filters, and high-performance Hard Coated Filters. Hard Coated Filters Hard Coated filters are fabricated utilizing our state-of-the-art Advanced Plasma Reactive Sputtering coating platform. This technology allows us to produce single-substrate filters with deeper blocking, higher transmission, and steeper slopes than what are available from our soft coated filters. While the filters are somewhat more expensive, the dense coating design prevents filter degradation. Thus, the long-term cost of ownership of our hard-coated filters is significantly reduced. Custom hard coated filters, with optical densities >6.0, transmission >90%, and edge-steepness of <0.5%, can be rapidly developed for OEM instrumentation.
  • Available in UV, VIS, and IR Center Wavelengths
  • 10nm Bandwidths Available
  • Hard and Soft Coating Options Available

Bandpass Interference Filters are used extensively in a variety of biotech, biomedical, and quantitative chemical applications to selectively transmit a narrow range of wavelengths while blocking all others. Interference filters are widely used in instrumentation for clinical chemistry, environmental testing, colorimetry, elemental and laser line separation, flame photometry, fluorescence, immunoassays, etc. In addition, interference filters are used to select discrete spectral lines from arc or gas discharge lamps (Hg, Xe, Cd, etc.) and to isolate a particular line from Ar, Kr, Nd:YAG, and other lasers. They are often used in conjunction with laser diodes and LEDs. Our filters are available in two types low-cost "Traditional Coated Filters, and high-performance Hard Coated Filters.

Hard Coated Filters

Hard Coated filters are fabricated utilizing our state-of-the-art Advanced Plasma Reactive Sputtering coating platform. This technology allows us to produce single-substrate filters with deeper blocking, higher transmission, and steeper slopes than what are available from our soft coated filters. While the filters are somewhat more expensive, the dense coating design prevents filter degradation. Thus, the long-term cost of ownership of our hard-coated filters is significantly reduced. Custom hard coated filters, with optical densities >6.0, transmission >90%, and edge-steepness of <0.5%, can be rapidly developed for OEM instrumentation.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Filters
Product Number NT65-068
Product Name 340nm Bandpass Filter, 85% Transmission, 12.5mm Diameter
Filter Type Bandpass / Interference Filters
Unlock Full Specs
to access all available technical data

Similar Products

Filter -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible
Filter Shape Rectangular
View Details
Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Application Visible
Filter Shape Rectangular
View Details
Bandpass Filter, 50.8x50.8 mm, 500±3.5 nm, 25±3.5 nm FWHM - 20BPF25-500 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 45.5 mm (1.79 inch)
Thickness 2.87 mm (0.1130 inch)
View Details
Bandpass Interference Filters -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Filter Type Bandpass / Interference Filters; Long Pass Filters; Short Pass Filters
Application Infrared; Visible
Filter Shape Circular; Square
View Details