Edmund Optics Inc. IR Neutral Density Filter, 2.0 OD, 25mm Dia NT64-356

Description
Spectrally Flat from 2μm to 14μm Precision Germanium Substrate Our IR Neutral Density Filters feature excellent linearity over a wide spectral band of 2μm to 14μm. Ideal for thermal and medical imaging, the filters are available in 5 densities and 2 size options. Attenuation is achieved by a metal alloy coating, which employs a combination of absorption and reflection to achieve the stated transmittance value. All 5 optical densities are available as part of our Neutral Density Filter Kits. The kits are ideal for integration with our filter wheels.Please contact our Applications Engineering Department to discuss custom size and density options.
Description
Spectrally Flat from 2μm to 14μm Precision Germanium Substrate Our IR Neutral Density Filters feature excellent linearity over a wide spectral band of 2μm to 14μm. Ideal for thermal and medical imaging, the filters are available in 5 densities and 2 size options. Attenuation is achieved by a metal alloy coating, which employs a combination of absorption and reflection to achieve the stated transmittance value. All 5 optical densities are available as part of our Neutral Density Filter Kits. The kits are ideal for integration with our filter wheels.Please contact our Applications Engineering Department to discuss custom size and density options.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
IR Neutral Density Filter, 2.0 OD, 25mm Dia
NT64-356
IR Neutral Density Filter, 2.0 OD, 25mm Dia NT64-356
Spectrally Flat from 2μm to 14μm Precision Germanium Substrate Our IR Neutral Density Filters feature excellent linearity over a wide spectral band of 2μm to 14μm. Ideal for thermal and medical imaging, the filters are available in 5 densities and 2 size options. Attenuation is achieved by a metal alloy coating, which employs a combination of absorption and reflection to achieve the stated transmittance value. All 5 optical densities are available as part of our Neutral Density Filter Kits. The kits are ideal for integration with our filter wheels.Please contact our Applications Engineering Department to discuss custom size and density options.
  • Spectrally Flat from 2μm to 14μm
  • Precision Germanium Substrate

Our IR Neutral Density Filters feature excellent linearity over a wide spectral band of 2μm to 14μm. Ideal for thermal and medical imaging, the filters are available in 5 densities and 2 size options. Attenuation is achieved by a metal alloy coating, which employs a combination of absorption and reflection to achieve the stated transmittance value. All 5 optical densities are available as part of our Neutral Density Filter Kits. The kits are ideal for integration with our filter wheels.Please contact our Applications Engineering Department to discuss custom size and density options.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Filters
Product Number NT64-356
Product Name IR Neutral Density Filter, 2.0 OD, 25mm Dia
Filter Type Neutral Density Filters
Application Infrared
Filter Shape Circular
Unlock Full Specs
to access all available technical data

Similar Products

Bandpass Interference Filters -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Filter Type Bandpass / Interference Filters; Long Pass Filters; Short Pass Filters
Application Infrared; Visible
Filter Shape Circular; Square
View Details
Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Application Infrared; Visible
Filter Shape Circular
View Details
659.75-1 OD6 Ultra Narrow Bandpass Filter - 7044 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 50 mm (1.97 inch)
View Details
ND Filter, Metallic, Optical Crown Glass, 50.8 x 50.8 mm, 0.1 OD - FBS-ND01 - Newport MKS
Specs
Filter Type Neutral Density Filters
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Thickness 3 mm (0.1181 inch)
View Details