Edmund Optics Inc. Reflective ND Filter 0.15 Optical Density 12.5mm Diameter NT64-126

Description
Spectrally Flat Maximum Accuracy and Neutrality at Moderate Price Use Stacks to Create Intermediate Density Values These filters have constant density values across the surface. The transmission to reflection ratio varies with density selection. In stacks, the total density is the sum of each filters density. ND filters are used primarily for the attenuation of light over a wide spectral range. They are often used in laser and photometer applications, where excessive power can cause damage or inaccurate results. Orient mirrored side toward source at 0® angle of incidence.Optical Density exhibits an additive relationship; for example, stacking filters with OD values of 0.6 and 0.9 yields a resultant density of 1.5. The optical density is related to the transmission by the following equation: T = 10-OD x 100 = Percent Transmission. Reflective Neutral Density Filter Kits Reflective Neutral Density Filter Kits are available with either 8 or 14 optical densities. The kits with 8 filters include our most popular filters, with densities of 0.3, 0.5, 1.0, 1.3, 1.5, 2.0, 2.5, and 3.0. The kits with 14 filters include all available densities, except for 3.0. Kits are ideal for determining precise system optical density requirements. Custom densities are available for OEM applications.
Description
Spectrally Flat Maximum Accuracy and Neutrality at Moderate Price Use Stacks to Create Intermediate Density Values These filters have constant density values across the surface. The transmission to reflection ratio varies with density selection. In stacks, the total density is the sum of each filters density. ND filters are used primarily for the attenuation of light over a wide spectral range. They are often used in laser and photometer applications, where excessive power can cause damage or inaccurate results. Orient mirrored side toward source at 0® angle of incidence.Optical Density exhibits an additive relationship; for example, stacking filters with OD values of 0.6 and 0.9 yields a resultant density of 1.5. The optical density is related to the transmission by the following equation: T = 10-OD x 100 = Percent Transmission. Reflective Neutral Density Filter Kits Reflective Neutral Density Filter Kits are available with either 8 or 14 optical densities. The kits with 8 filters include our most popular filters, with densities of 0.3, 0.5, 1.0, 1.3, 1.5, 2.0, 2.5, and 3.0. The kits with 14 filters include all available densities, except for 3.0. Kits are ideal for determining precise system optical density requirements. Custom densities are available for OEM applications.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Reflective ND Filter 0.15 Optical Density 12.5mm Diameter
NT64-126
Reflective ND Filter 0.15 Optical Density 12.5mm Diameter NT64-126
Spectrally Flat Maximum Accuracy and Neutrality at Moderate Price Use Stacks to Create Intermediate Density Values These filters have constant density values across the surface. The transmission to reflection ratio varies with density selection. In stacks, the total density is the sum of each filters density. ND filters are used primarily for the attenuation of light over a wide spectral range. They are often used in laser and photometer applications, where excessive power can cause damage or inaccurate results. Orient mirrored side toward source at 0® angle of incidence.Optical Density exhibits an additive relationship; for example, stacking filters with OD values of 0.6 and 0.9 yields a resultant density of 1.5. The optical density is related to the transmission by the following equation: T = 10-OD x 100 = Percent Transmission. Reflective Neutral Density Filter Kits Reflective Neutral Density Filter Kits are available with either 8 or 14 optical densities. The kits with 8 filters include our most popular filters, with densities of 0.3, 0.5, 1.0, 1.3, 1.5, 2.0, 2.5, and 3.0. The kits with 14 filters include all available densities, except for 3.0. Kits are ideal for determining precise system optical density requirements. Custom densities are available for OEM applications.
  • Spectrally Flat
  • Maximum Accuracy and Neutrality at Moderate Price
  • Use Stacks to Create Intermediate Density Values

These filters have constant density values across the surface. The transmission to reflection ratio varies with density selection. In stacks, the total density is the sum of each filters density. ND filters are used primarily for the attenuation of light over a wide spectral range. They are often used in laser and photometer applications, where excessive power can cause damage or inaccurate results. Orient mirrored side toward source at 0® angle of incidence.Optical Density exhibits an additive relationship; for example, stacking filters with OD values of 0.6 and 0.9 yields a resultant density of 1.5. The optical density is related to the transmission by the following equation:
T = 10-OD x 100 = Percent Transmission.

Reflective Neutral Density Filter Kits

Reflective Neutral Density Filter Kits are available with either 8 or 14 optical densities. The kits with 8 filters include our most popular filters, with densities of 0.3, 0.5, 1.0, 1.3, 1.5, 2.0, 2.5, and 3.0. The kits with 14 filters include all available densities, except for 3.0. Kits are ideal for determining precise system optical density requirements. Custom densities are available for OEM applications.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Filters
Product Number NT64-126
Product Name Reflective ND Filter 0.15 Optical Density 12.5mm Diameter
Filter Type Neutral Density Filters
Unlock Full Specs
to access all available technical data

Similar Products

Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
View Details
Colored Glass Filters -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Filter Type Color Filters; Bandpass / Interference Filters; Broadband, Long-wave
Application Infrared; Visible; Ultraviolet
Filter Shape Circular; Square; Rectangular
View Details
Filter -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible
Filter Shape Rectangular
View Details
ND Filter, Metallic, Optical Crown Glass, 25.4 mm, 0.04 OD at 632.8 nm - FBR-ND004 - Newport MKS
Specs
Filter Type Neutral Density Filters
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Thickness 3 mm (0.1181 inch)
View Details