Edmund Optics Inc. Apodizing Filter Reverse Bullseye 0.04 - 2.0 OD, 25mm NT64-388

Description
Bulls Eye Filter Type Decreases Radially from Center Reverse Bulls Eye Type Increases Radially from Center Ideal for Eliminating Intensity Variations in Optical Systems Apodizing filters are used to create an even illumination profile in an optical system. Bulls Eye type filters feature a high optical density in the center which decreases continuously to an uncoated edge, and are commonly used to flatten the intensity profile of Gaussian beams. The Reverse Bulls Eye type features a high optical density coating on the filters edge which increases continuously to an uncoated center.Our standard filters are available in 25 and 50mm diameters, with end densities of 1.0 and 2.0. For different substrates, sizes, or intensity profiles, please contact our Applications Engineering Department.
Description
Bulls Eye Filter Type Decreases Radially from Center Reverse Bulls Eye Type Increases Radially from Center Ideal for Eliminating Intensity Variations in Optical Systems Apodizing filters are used to create an even illumination profile in an optical system. Bulls Eye type filters feature a high optical density in the center which decreases continuously to an uncoated edge, and are commonly used to flatten the intensity profile of Gaussian beams. The Reverse Bulls Eye type features a high optical density coating on the filters edge which increases continuously to an uncoated center.Our standard filters are available in 25 and 50mm diameters, with end densities of 1.0 and 2.0. For different substrates, sizes, or intensity profiles, please contact our Applications Engineering Department.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Apodizing Filter Reverse Bullseye 0.04 - 2.0 OD, 25mm
NT64-388
Apodizing Filter Reverse Bullseye 0.04 - 2.0 OD, 25mm NT64-388
Bulls Eye Filter Type Decreases Radially from Center Reverse Bulls Eye Type Increases Radially from Center Ideal for Eliminating Intensity Variations in Optical Systems Apodizing filters are used to create an even illumination profile in an optical system. Bulls Eye type filters feature a high optical density in the center which decreases continuously to an uncoated edge, and are commonly used to flatten the intensity profile of Gaussian beams. The Reverse Bulls Eye type features a high optical density coating on the filters edge which increases continuously to an uncoated center.Our standard filters are available in 25 and 50mm diameters, with end densities of 1.0 and 2.0. For different substrates, sizes, or intensity profiles, please contact our Applications Engineering Department.
  • Bulls Eye Filter Type Decreases Radially from Center
  • Reverse Bulls Eye Type Increases Radially from Center
  • Ideal for Eliminating Intensity Variations in Optical Systems

Apodizing filters are used to create an even illumination profile in an optical system. Bulls Eye type filters feature a high optical density in the center which decreases continuously to an uncoated edge, and are commonly used to flatten the intensity profile of Gaussian beams. The Reverse Bulls Eye type features a high optical density coating on the filters edge which increases continuously to an uncoated center.Our standard filters are available in 25 and 50mm diameters, with end densities of 1.0 and 2.0. For different substrates, sizes, or intensity profiles, please contact our Applications Engineering Department.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Filters
Product Number NT64-388
Product Name Apodizing Filter Reverse Bullseye 0.04 - 2.0 OD, 25mm
Filter Type Neutral Density Filters
Unlock Full Specs
to access all available technical data

Similar Products

Filter -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible
Filter Shape Rectangular
View Details
Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Application Visible
Filter Shape Circular
View Details
Longpass Filter, Colored-Glass Alternative, 2x2 in., 850 nm Cut-on - 20CGA-850 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Alternative Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Rectangular Width 50.8 mm (2 inch)
View Details
520-40 OD6 ULTRA Bandpass Filter - 7115 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details