Edmund Optics Inc. 675nm OD 2 Shortpass Filter 25mm Diameter NT64-605

Description
Sharp Cut-off Wavelength High Transmission / Rejection Efficiency Precision Fused Silica Substrate Our TECHSPEC® Shortpass filters are designed to have a very sharp transition from transmission to reflection, making them extremely useful in a number of applications. Available in a variety of cut-off wavelengths, they are ideal for fluorescence applications, separating spectral orders, and creating custom, efficient bandpass filters when combined with our longpass filters. With an average transmission of 85% and a blocking optical density of 2.0, excellent contrast can be achieved in machine vision and gauging applications. A single layer AR coating on the back surface enhances the overall efficiency of each filter.Our shortpass filters are available in a number of kit configurations. Visible filter kits are available in 25nm increments (featuring 14 filters), or 50nm increments (featuring 7 filters). NIR Kits are available in 50nm increments (featuring 8 filters). All filter kits are available in 12.5, 25, and 50mm diameters.
Description
Sharp Cut-off Wavelength High Transmission / Rejection Efficiency Precision Fused Silica Substrate Our TECHSPEC® Shortpass filters are designed to have a very sharp transition from transmission to reflection, making them extremely useful in a number of applications. Available in a variety of cut-off wavelengths, they are ideal for fluorescence applications, separating spectral orders, and creating custom, efficient bandpass filters when combined with our longpass filters. With an average transmission of 85% and a blocking optical density of 2.0, excellent contrast can be achieved in machine vision and gauging applications. A single layer AR coating on the back surface enhances the overall efficiency of each filter.Our shortpass filters are available in a number of kit configurations. Visible filter kits are available in 25nm increments (featuring 14 filters), or 50nm increments (featuring 7 filters). NIR Kits are available in 50nm increments (featuring 8 filters). All filter kits are available in 12.5, 25, and 50mm diameters.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
675nm OD 2 Shortpass Filter 25mm Diameter
NT64-605
675nm OD 2 Shortpass Filter 25mm Diameter NT64-605
Sharp Cut-off Wavelength High Transmission / Rejection Efficiency Precision Fused Silica Substrate Our TECHSPEC® Shortpass filters are designed to have a very sharp transition from transmission to reflection, making them extremely useful in a number of applications. Available in a variety of cut-off wavelengths, they are ideal for fluorescence applications, separating spectral orders, and creating custom, efficient bandpass filters when combined with our longpass filters. With an average transmission of 85% and a blocking optical density of 2.0, excellent contrast can be achieved in machine vision and gauging applications. A single layer AR coating on the back surface enhances the overall efficiency of each filter.Our shortpass filters are available in a number of kit configurations. Visible filter kits are available in 25nm increments (featuring 14 filters), or 50nm increments (featuring 7 filters). NIR Kits are available in 50nm increments (featuring 8 filters). All filter kits are available in 12.5, 25, and 50mm diameters.
  • Sharp Cut-off Wavelength
  • High Transmission / Rejection Efficiency
  • Precision Fused Silica Substrate

Our TECHSPEC® Shortpass filters are designed to have a very sharp transition from transmission to reflection, making them extremely useful in a number of applications. Available in a variety of cut-off wavelengths, they are ideal for fluorescence applications, separating spectral orders, and creating custom, efficient bandpass filters when combined with our longpass filters. With an average transmission of 85% and a blocking optical density of 2.0, excellent contrast can be achieved in machine vision and gauging applications. A single layer AR coating on the back surface enhances the overall efficiency of each filter.Our shortpass filters are available in a number of kit configurations. Visible filter kits are available in 25nm increments (featuring 14 filters), or 50nm increments (featuring 7 filters). NIR Kits are available in 50nm increments (featuring 8 filters). All filter kits are available in 12.5, 25, and 50mm diameters.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Filters
Product Number NT64-605
Product Name 675nm OD 2 Shortpass Filter 25mm Diameter
Filter Type Short Pass Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
Thickness 3 mm (0.1181 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
View Details
Optical Notch Filters -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Thickness 0.5000 to 6 mm (0.0197 to 0.2362 inch)
Surface Quality 60-40 Scratch / Dig; 80-50 Scratch / Dig
View Details
Bandpass Interference Filters -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Filter Type Bandpass / Interference Filters; Long Pass Filters; Short Pass Filters
Application Infrared; Visible
Filter Shape Circular; Square
View Details
Filter -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible
Filter Shape Rectangular
View Details