Edmund Optics Inc. OD 2.5 NIR Non-Reflective ND Filter, 12.5mm Dia NT63-404

Description
Prevent Unwanted Reflection Towards the Light Source Spectrally Flat VIS and NIR Ranges Available Our Non-Reflective Neutral Density Filters are designed to evenly attenuate a light source while preventing unwanted back reflections. A proprietary coating design minimizes reflection to less than 2%, while maintaining very high neutrality over the entire design spectral range. Available for visible applications from 400-700nm or NIR applications from 700-1200nm, the filters are ideal for limiting the transmission of broadband halogen, fluorescent, and tungsten sources, as well as low power lasers. TECHSPEC® Non-Reflective Neutral Density Filter Kits Each kit includes 10 filters in optical density values of 0.3, 0.5, 0.6, 0.9, 1.0, 1.3, 1.5, 2.0, 2.5, and 3.0. The kits are ideal for determining precise system optical density requirements.Custom densities are available for OEM applications.
Description
Prevent Unwanted Reflection Towards the Light Source Spectrally Flat VIS and NIR Ranges Available Our Non-Reflective Neutral Density Filters are designed to evenly attenuate a light source while preventing unwanted back reflections. A proprietary coating design minimizes reflection to less than 2%, while maintaining very high neutrality over the entire design spectral range. Available for visible applications from 400-700nm or NIR applications from 700-1200nm, the filters are ideal for limiting the transmission of broadband halogen, fluorescent, and tungsten sources, as well as low power lasers. TECHSPEC® Non-Reflective Neutral Density Filter Kits Each kit includes 10 filters in optical density values of 0.3, 0.5, 0.6, 0.9, 1.0, 1.3, 1.5, 2.0, 2.5, and 3.0. The kits are ideal for determining precise system optical density requirements.Custom densities are available for OEM applications.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
OD 2.5 NIR Non-Reflective ND Filter, 12.5mm Dia
NT63-404
OD 2.5 NIR Non-Reflective ND Filter, 12.5mm Dia NT63-404
Prevent Unwanted Reflection Towards the Light Source Spectrally Flat VIS and NIR Ranges Available Our Non-Reflective Neutral Density Filters are designed to evenly attenuate a light source while preventing unwanted back reflections. A proprietary coating design minimizes reflection to less than 2%, while maintaining very high neutrality over the entire design spectral range. Available for visible applications from 400-700nm or NIR applications from 700-1200nm, the filters are ideal for limiting the transmission of broadband halogen, fluorescent, and tungsten sources, as well as low power lasers. TECHSPEC® Non-Reflective Neutral Density Filter Kits Each kit includes 10 filters in optical density values of 0.3, 0.5, 0.6, 0.9, 1.0, 1.3, 1.5, 2.0, 2.5, and 3.0. The kits are ideal for determining precise system optical density requirements.Custom densities are available for OEM applications.
  • Prevent Unwanted Reflection Towards the Light Source
  • Spectrally Flat
  • VIS and NIR Ranges Available

Our Non-Reflective Neutral Density Filters are designed to evenly attenuate a light source while preventing unwanted back reflections. A proprietary coating design minimizes reflection to less than 2%, while maintaining very high neutrality over the entire design spectral range. Available for visible applications from 400-700nm or NIR applications from 700-1200nm, the filters are ideal for limiting the transmission of broadband halogen, fluorescent, and tungsten sources, as well as low power lasers.

TECHSPEC® Non-Reflective Neutral Density Filter Kits

Each kit includes 10 filters in optical density values of 0.3, 0.5, 0.6, 0.9, 1.0, 1.3, 1.5, 2.0, 2.5, and 3.0. The kits are ideal for determining precise system optical density requirements.Custom densities are available for OEM applications.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Filters
Product Number NT63-404
Product Name OD 2.5 NIR Non-Reflective ND Filter, 12.5mm Dia
Filter Type Neutral Density Filters
Application Infrared
Filter Shape Circular
Unlock Full Specs
to access all available technical data

Similar Products

Filter -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible
Filter Shape Rectangular
View Details
Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Application Infrared
Filter Shape Circular
View Details
Longpass Filter, Colored Glass, 50.8 x 50.8 mm, 324 nm Cut-on, WG.320 Glass - FSQ-WG320 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Rectangular Width 50.8 mm (2 inch)
View Details
501.5-23_571.5-23 OD6 ULTRA Dual-Bandpass Filter - 7111 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details