Edmund Optics Inc. N-WG-280 Long Pass Filter 2 Inch Square NT64-511

Description
UV, VIS and IR Pass Ranges VIS Can Be Used for Color Bandpass A longpass filter has low transmission in the shortwave region (stopband) and high transmission in the longwave region (passband). Longpass Filter Kits Longpass filter kits are available in three different options: UV-VIS, VIS, or VIS-NIR. Each kit contains 8 filters in either 12.5mm diameter, 1" diameter, or 2" square. Wooden box with foam lining is included. UV-VIS Kit Contains: WG 295, WG 305, WG 320, L 37, GG 400, GG 420, GG 435, GG 455 VIS Kit Contains: GG 475, GG 495, OG 515, OG 530, OG 550, OG 570, OG 590, RG 610 VIS-NIR Kit Contains: RG 630, RG 665, RG 695, RG 715, RG 780, RG 830, RG 850, RG 1000 Complete Filter Kits Complete filter kits available with 12.5mm diameter, 50.0mm diameter, 1" diameter, or 2" square filters. Each kit contains all 38 Longpass Glass Color Filter types.
Description
UV, VIS and IR Pass Ranges VIS Can Be Used for Color Bandpass A longpass filter has low transmission in the shortwave region (stopband) and high transmission in the longwave region (passband). Longpass Filter Kits Longpass filter kits are available in three different options: UV-VIS, VIS, or VIS-NIR. Each kit contains 8 filters in either 12.5mm diameter, 1" diameter, or 2" square. Wooden box with foam lining is included. UV-VIS Kit Contains: WG 295, WG 305, WG 320, L 37, GG 400, GG 420, GG 435, GG 455 VIS Kit Contains: GG 475, GG 495, OG 515, OG 530, OG 550, OG 570, OG 590, RG 610 VIS-NIR Kit Contains: RG 630, RG 665, RG 695, RG 715, RG 780, RG 830, RG 850, RG 1000 Complete Filter Kits Complete filter kits available with 12.5mm diameter, 50.0mm diameter, 1" diameter, or 2" square filters. Each kit contains all 38 Longpass Glass Color Filter types.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
N-WG-280 Long Pass Filter 2 Inch Square
NT64-511
N-WG-280 Long Pass Filter 2 Inch Square NT64-511
UV, VIS and IR Pass Ranges VIS Can Be Used for Color Bandpass A longpass filter has low transmission in the shortwave region (stopband) and high transmission in the longwave region (passband). Longpass Filter Kits Longpass filter kits are available in three different options: UV-VIS, VIS, or VIS-NIR. Each kit contains 8 filters in either 12.5mm diameter, 1" diameter, or 2" square. Wooden box with foam lining is included. UV-VIS Kit Contains: WG 295, WG 305, WG 320, L 37, GG 400, GG 420, GG 435, GG 455 VIS Kit Contains: GG 475, GG 495, OG 515, OG 530, OG 550, OG 570, OG 590, RG 610 VIS-NIR Kit Contains: RG 630, RG 665, RG 695, RG 715, RG 780, RG 830, RG 850, RG 1000 Complete Filter Kits Complete filter kits available with 12.5mm diameter, 50.0mm diameter, 1" diameter, or 2" square filters. Each kit contains all 38 Longpass Glass Color Filter types.
  • UV, VIS and IR Pass Ranges
  • VIS Can Be Used for Color Bandpass

A longpass filter has low transmission in the shortwave region (stopband) and high transmission in the longwave region (passband).

Longpass Filter Kits

Longpass filter kits are available in three different options: UV-VIS, VIS, or VIS-NIR. Each kit contains 8 filters in either 12.5mm diameter, 1" diameter, or 2" square. Wooden box with foam lining is included.

  • UV-VIS Kit Contains: WG 295, WG 305, WG 320, L 37, GG 400, GG 420, GG 435, GG 455
  • VIS Kit Contains: GG 475, GG 495, OG 515, OG 530, OG 550, OG 570, OG 590, RG 610
  • VIS-NIR Kit Contains: RG 630, RG 665, RG 695, RG 715, RG 780, RG 830, RG 850, RG 1000

Complete Filter Kits

Complete filter kits available with 12.5mm diameter, 50.0mm diameter, 1" diameter, or 2" square filters. Each kit contains all 38 Longpass Glass Color Filter types.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category UV Filters
Product Number NT64-511
Product Name N-WG-280 Long Pass Filter 2 Inch Square
Filter Type Color Filters; Long Pass Filters
Unlock Full Specs
to access all available technical data