Our Non-Reflective Neutral Density Filters are designed to evenly attenuate a light source while preventing unwanted back reflections. A proprietary coating design minimizes reflection to less than 2%, while maintaining very high neutrality over the entire design spectral range. Available for visible applications from 400-700nm or NIR applications from 700-1200nm, the filters are ideal for limiting the transmission of broadband halogen, fluorescent, and tungsten sources, as well as low power lasers.
Each kit includes 10 filters in optical density values of 0.3, 0.5, 0.6, 0.9, 1.0, 1.3, 1.5, 2.0, 2.5, and 3.0. The kits are ideal for determining precise system optical density requirements.Custom densities are available for OEM applications.
| Edmund Optics Inc. | |
|---|---|
| Product Category | Optical Filters |
| Product Number | NT63-412 |
| Product Name | OD 1.5 NIR Non-Reflective ND Filter, 25mm Dia |
| Filter Type | Neutral Density Filters |
| Application | Infrared |
| Filter Shape | Circular |