L-com, Inc. OM3 50/125, 10 Gig Multimode LSZH Fiber Cable, Dual LC / Dual LC, 4.0m FODZLC-OM3-4

Description
These revolutionary OM3, laser optimized fiber optic cables are constructed from the highest quality silica and are 100% factory tested. These fiber optic patch cables feature LSZH (Low Smoke Zero Halogen) jackets along with LC style connectors. Typically, 10 Gigabit applications are run on 9/125 Single mode fibers, which require costly laser transceivers. By utilizing these fiber optic cables, users are able to implement high speed, low cost Multimode transceivers or VCSEL's (Vertical Cavity Surface Emitting Lasers) resulting in greater overall system cost savings. LSZH jackets give off low smoke and no halogens to protect valuable people and equipment in case of fire. Custom lengths, connector combinations and polishes are available. Contact us today for details. Features Ceramic ferrules provide precise alignment LSZH (low smoke zero halogen) jacket protects vaulable people and equipment in case of fire Used to connect patch panels and/or network devices that require OM3, 50/125 multimode cabling Connectors utilize a PC polish Supports 10 Gigabit data rates Application FTTX 10 Gigabit networks LAN VCSEL applications
Description
These revolutionary OM3, laser optimized fiber optic cables are constructed from the highest quality silica and are 100% factory tested. These fiber optic patch cables feature LSZH (Low Smoke Zero Halogen) jackets along with LC style connectors. Typically, 10 Gigabit applications are run on 9/125 Single mode fibers, which require costly laser transceivers. By utilizing these fiber optic cables, users are able to implement high speed, low cost Multimode transceivers or VCSEL's (Vertical Cavity Surface Emitting Lasers) resulting in greater overall system cost savings. LSZH jackets give off low smoke and no halogens to protect valuable people and equipment in case of fire. Custom lengths, connector combinations and polishes are available. Contact us today for details. Features Ceramic ferrules provide precise alignment LSZH (low smoke zero halogen) jacket protects vaulable people and equipment in case of fire Used to connect patch panels and/or network devices that require OM3, 50/125 multimode cabling Connectors utilize a PC polish Supports 10 Gigabit data rates Application FTTX 10 Gigabit networks LAN VCSEL applications

Suppliers

Company
Product
Description
Supplier Links
OM3 50/125, 10 Gig Multimode LSZH Fiber Cable, Dual LC / Dual LC, 4.0m - FODZLC-OM3-4 - L-com, Inc.
North Andover, MA, United States
OM3 50/125, 10 Gig Multimode LSZH Fiber Cable, Dual LC / Dual LC, 4.0m
FODZLC-OM3-4
OM3 50/125, 10 Gig Multimode LSZH Fiber Cable, Dual LC / Dual LC, 4.0m FODZLC-OM3-4
These revolutionary OM3, laser optimized fiber optic cables are constructed from the highest quality silica and are 100% factory tested. These fiber optic patch cables feature LSZH (Low Smoke Zero Halogen) jackets along with LC style connectors. Typically, 10 Gigabit applications are run on 9/125 Single mode fibers, which require costly laser transceivers. By utilizing these fiber optic cables, users are able to implement high speed, low cost Multimode transceivers or VCSEL's (Vertical Cavity Surface Emitting Lasers) resulting in greater overall system cost savings. LSZH jackets give off low smoke and no halogens to protect valuable people and equipment in case of fire. Custom lengths, connector combinations and polishes are available. Contact us today for details. Features Ceramic ferrules provide precise alignment LSZH (low smoke zero halogen) jacket protects vaulable people and equipment in case of fire Used to connect patch panels and/or network devices that require OM3, 50/125 multimode cabling Connectors utilize a PC polish Supports 10 Gigabit data rates Application FTTX 10 Gigabit networks LAN VCSEL applications

These revolutionary OM3, laser optimized fiber optic cables are constructed from the highest quality silica and are 100% factory tested. These fiber optic patch cables feature LSZH (Low Smoke Zero Halogen) jackets along with LC style connectors. Typically, 10 Gigabit applications are run on 9/125 Single mode fibers, which require costly laser transceivers. By utilizing these fiber optic cables, users are able to implement high speed, low cost Multimode transceivers or VCSEL's (Vertical Cavity Surface Emitting Lasers) resulting in greater overall system cost savings. LSZH jackets give off low smoke and no halogens to protect valuable people and equipment in case of fire. Custom lengths, connector combinations and polishes are available. Contact us today for details.

Features

  • Ceramic ferrules provide precise alignment
  • LSZH (low smoke zero halogen) jacket protects vaulable people and equipment in case of fire
  • Used to connect patch panels and/or network devices that require OM3, 50/125 multimode cabling
  • Connectors utilize a PC polish
  • Supports 10 Gigabit data rates

Application

  • FTTX
  • 10 Gigabit networks
  • LAN
  • VCSEL applications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FODZLC-OM3-4
Product Name OM3 50/125, 10 Gig Multimode LSZH Fiber Cable, Dual LC / Dual LC, 4.0m
Cable Type Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Patch Cord, Endlessly Singlemode Fiber, 10 µm Core, 3 m, FC/UPC - F-SM10-C-3FC - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 10.1 µm (0.3976 mils)
Connector Type FC; FC/UPC
View Details
Fibre Optic Cable - 2873408 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Other; OS2
Operating Temperature 60 C (140 F)
View Details