L-com, Inc. OM4 50/125, 100 Gig Multimode LSZH Fiber Cable, Dual LC / Dual LC, 1.0m FODZLC-OM4-1

Description
These revolutionary OM4, 50/125 Multimode laser optimized fiber optic cables are constructed from the highest quality silica and are 100% factory tested. These fiber optic patch cables feature LSZH (Low Smoke Zero Halogen) jackets along with LC style connectors. Typically, 100 Gigabit applications are run on 9/125 Single mode fibers, which require costly laser transceivers. By utilizing these fiber optic cables, users are able to implement high speed, low cost Multimode transceivers or VCSEL's (Vertical Cavity Surface Emitting Lasers) resulting in greater overall system cost savings. LSZH jackets give off low smoke and no halogens to protect valuable people and equipment in case of fire. Custom lengths, connector combinations and polishes are available. Contact us today for details. Features Ceramic ferrules provide precise alignment LSZH (low smoke zero halogen) jacket protects vaulable people and equipment in case of fire Supports 100 Gigabit data rates Used to connect patch panels and/or network devices that require OM4, 50/125 multimode cabling Connectors utilize a PC polish Application 100 Gigabit networks LAN VCSEL applications FTTX
Description
These revolutionary OM4, 50/125 Multimode laser optimized fiber optic cables are constructed from the highest quality silica and are 100% factory tested. These fiber optic patch cables feature LSZH (Low Smoke Zero Halogen) jackets along with LC style connectors. Typically, 100 Gigabit applications are run on 9/125 Single mode fibers, which require costly laser transceivers. By utilizing these fiber optic cables, users are able to implement high speed, low cost Multimode transceivers or VCSEL's (Vertical Cavity Surface Emitting Lasers) resulting in greater overall system cost savings. LSZH jackets give off low smoke and no halogens to protect valuable people and equipment in case of fire. Custom lengths, connector combinations and polishes are available. Contact us today for details. Features Ceramic ferrules provide precise alignment LSZH (low smoke zero halogen) jacket protects vaulable people and equipment in case of fire Supports 100 Gigabit data rates Used to connect patch panels and/or network devices that require OM4, 50/125 multimode cabling Connectors utilize a PC polish Application 100 Gigabit networks LAN VCSEL applications FTTX

Suppliers

Company
Product
Description
Supplier Links
OM4 50/125, 100 Gig Multimode LSZH Fiber Cable, Dual LC / Dual LC, 1.0m - FODZLC-OM4-1 - L-com, Inc.
North Andover, MA, United States
OM4 50/125, 100 Gig Multimode LSZH Fiber Cable, Dual LC / Dual LC, 1.0m
FODZLC-OM4-1
OM4 50/125, 100 Gig Multimode LSZH Fiber Cable, Dual LC / Dual LC, 1.0m FODZLC-OM4-1
These revolutionary OM4, 50/125 Multimode laser optimized fiber optic cables are constructed from the highest quality silica and are 100% factory tested. These fiber optic patch cables feature LSZH (Low Smoke Zero Halogen) jackets along with LC style connectors. Typically, 100 Gigabit applications are run on 9/125 Single mode fibers, which require costly laser transceivers. By utilizing these fiber optic cables, users are able to implement high speed, low cost Multimode transceivers or VCSEL's (Vertical Cavity Surface Emitting Lasers) resulting in greater overall system cost savings. LSZH jackets give off low smoke and no halogens to protect valuable people and equipment in case of fire. Custom lengths, connector combinations and polishes are available. Contact us today for details. Features Ceramic ferrules provide precise alignment LSZH (low smoke zero halogen) jacket protects vaulable people and equipment in case of fire Supports 100 Gigabit data rates Used to connect patch panels and/or network devices that require OM4, 50/125 multimode cabling Connectors utilize a PC polish Application 100 Gigabit networks LAN VCSEL applications FTTX

These revolutionary OM4, 50/125 Multimode laser optimized fiber optic cables are constructed from the highest quality silica and are 100% factory tested. These fiber optic patch cables feature LSZH (Low Smoke Zero Halogen) jackets along with LC style connectors. Typically, 100 Gigabit applications are run on 9/125 Single mode fibers, which require costly laser transceivers. By utilizing these fiber optic cables, users are able to implement high speed, low cost Multimode transceivers or VCSEL's (Vertical Cavity Surface Emitting Lasers) resulting in greater overall system cost savings. LSZH jackets give off low smoke and no halogens to protect valuable people and equipment in case of fire. Custom lengths, connector combinations and polishes are available. Contact us today for details.

Features

  • Ceramic ferrules provide precise alignment
  • LSZH (low smoke zero halogen) jacket protects vaulable people and equipment in case of fire
  • Supports 100 Gigabit data rates
  • Used to connect patch panels and/or network devices that require OM4, 50/125 multimode cabling
  • Connectors utilize a PC polish

Application

  • 100 Gigabit networks
  • LAN
  • VCSEL applications
  • FTTX
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FODZLC-OM4-1
Product Name OM4 50/125, 100 Gig Multimode LSZH Fiber Cable, Dual LC / Dual LC, 1.0m
Cable Type Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 6002 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Fiber-optic cable - SOOC-TB-P-M4-2-R15 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fibre Optic Cable - 5366737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
Connector Type LC; Lc
View Details
Fiber Patch Cord, Singlemode, 780nm, F-SE-C, 3m, FC/APC Connectors. - F-SE-C-3FCA - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 5.4 µm (0.2126 mils)
Connector Type FC/APC Narrow Key
View Details