L-com, Inc. OM1 62.5/125, Multimode Fiber Cable, Dual ST / Dual ST, Yellow 3.0m FODST-YL-03

Description
L-com's colored fiber optic cable series provide an easy way to identify ports and equipment in crowded IT closets. By utilizing color codes, ports can be segmented by usage. For example, red could denote VoIP services and blue could represent server connections. Each cable undergoes a double ended loss test before shipping ensuring the highest quality. Color choices are red, green, blue and yellow. Order online today! Features RoHS Compliant Cable Jacket OD: 3.0mm Multiple colors to choose from adds to design flexibility OFNR (Riser rated) jacket complies with stringent building codes Used to connect Multimode OM1 62.5/125 duplex fiber ports on communications equipment and patch panels Application 100Base-FX 802.3u FTTX Industrial Networks 802.3z
Description
L-com's colored fiber optic cable series provide an easy way to identify ports and equipment in crowded IT closets. By utilizing color codes, ports can be segmented by usage. For example, red could denote VoIP services and blue could represent server connections. Each cable undergoes a double ended loss test before shipping ensuring the highest quality. Color choices are red, green, blue and yellow. Order online today! Features RoHS Compliant Cable Jacket OD: 3.0mm Multiple colors to choose from adds to design flexibility OFNR (Riser rated) jacket complies with stringent building codes Used to connect Multimode OM1 62.5/125 duplex fiber ports on communications equipment and patch panels Application 100Base-FX 802.3u FTTX Industrial Networks 802.3z

Suppliers

Company
Product
Description
Supplier Links
OM1 62.5/125, Multimode Fiber Cable, Dual ST / Dual ST, Yellow 3.0m - FODST-YL-03 - L-com, Inc.
North Andover, MA, United States
OM1 62.5/125, Multimode Fiber Cable, Dual ST / Dual ST, Yellow 3.0m
FODST-YL-03
OM1 62.5/125, Multimode Fiber Cable, Dual ST / Dual ST, Yellow 3.0m FODST-YL-03
L-com's colored fiber optic cable series provide an easy way to identify ports and equipment in crowded IT closets. By utilizing color codes, ports can be segmented by usage. For example, red could denote VoIP services and blue could represent server connections. Each cable undergoes a double ended loss test before shipping ensuring the highest quality. Color choices are red, green, blue and yellow. Order online today! Features RoHS Compliant Cable Jacket OD: 3.0mm Multiple colors to choose from adds to design flexibility OFNR (Riser rated) jacket complies with stringent building codes Used to connect Multimode OM1 62.5/125 duplex fiber ports on communications equipment and patch panels Application 100Base-FX 802.3u FTTX Industrial Networks 802.3z

L-com's colored fiber optic cable series provide an easy way to identify ports and equipment in crowded IT closets. By utilizing color codes, ports can be segmented by usage. For example, red could denote VoIP services and blue could represent server connections. Each cable undergoes a double ended loss test before shipping ensuring the highest quality. Color choices are red, green, blue and yellow. Order online today!

Features

  • RoHS Compliant
  • Cable Jacket OD: 3.0mm
  • Multiple colors to choose from adds to design flexibility
  • OFNR (Riser rated) jacket complies with stringent building codes
  • Used to connect Multimode OM1 62.5/125 duplex fiber ports on communications equipment and patch panels

Application

  • 100Base-FX
  • 802.3u
  • FTTX
  • Industrial Networks
  • 802.3z
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FODST-YL-03
Product Name OM1 62.5/125, Multimode Fiber Cable, Dual ST / Dual ST, Yellow 3.0m
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Singlemode Fiber, 1550-1650 nm, Bend Insensitive, Reduced Cladding - F-SM1500-6.4/80 - Newport MKS
Specs
Fiber Mode SingleMode
Wavelength 1550 to 1650 nm (15500 to 16500 Å)
Numerical Aperture 0.1300
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fibre Optic Cable - 5366513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.5000 µm (0.0197 mils)
Connector Type SC; ST; Sc
View Details