L-com, Inc. Duplex HFBR Plastic Fiber Optic Cable, 0.5m FODU-HFBR-.5

Description
HFBR connectors provide excellent retention force combined with easy snap-in action. Plastic fiber cable delivers high bandwidth and a tight bend bend radius when compared to traditional glass fiber. Typically used in automotive, industrial control, medical and gaming equipment, these cables are available in lengths ranging from 0.3 meters to 50 meters. Connectors are HFBR-4506 (white) on both ends of the cable. Custom cable assemblies will be made in 2-3 days with no minimum requirements. Features Available in lengths ranging from 0.3 to 50 meters. Custom lengths/configuratio ns made upon request High retention force combined with easy snap-in pluggable connectors Used to connect devices that employ HFBR duplex connectors Very high bandwidth due to large plastic fiber core size Application Industrial automation Medical applications Automotive applications
Description
HFBR connectors provide excellent retention force combined with easy snap-in action. Plastic fiber cable delivers high bandwidth and a tight bend bend radius when compared to traditional glass fiber. Typically used in automotive, industrial control, medical and gaming equipment, these cables are available in lengths ranging from 0.3 meters to 50 meters. Connectors are HFBR-4506 (white) on both ends of the cable. Custom cable assemblies will be made in 2-3 days with no minimum requirements. Features Available in lengths ranging from 0.3 to 50 meters. Custom lengths/configuratio ns made upon request High retention force combined with easy snap-in pluggable connectors Used to connect devices that employ HFBR duplex connectors Very high bandwidth due to large plastic fiber core size Application Industrial automation Medical applications Automotive applications

Suppliers

Company
Product
Description
Supplier Links
Duplex HFBR Plastic Fiber Optic Cable, 0.5m - FODU-HFBR-.5 - L-com, Inc.
North Andover, MA, United States
Duplex HFBR Plastic Fiber Optic Cable, 0.5m
FODU-HFBR-.5
Duplex HFBR Plastic Fiber Optic Cable, 0.5m FODU-HFBR-.5
HFBR connectors provide excellent retention force combined with easy snap-in action. Plastic fiber cable delivers high bandwidth and a tight bend bend radius when compared to traditional glass fiber. Typically used in automotive, industrial control, medical and gaming equipment, these cables are available in lengths ranging from 0.3 meters to 50 meters. Connectors are HFBR-4506 (white) on both ends of the cable. Custom cable assemblies will be made in 2-3 days with no minimum requirements. Features Available in lengths ranging from 0.3 to 50 meters. Custom lengths/configuratio ns made upon request High retention force combined with easy snap-in pluggable connectors Used to connect devices that employ HFBR duplex connectors Very high bandwidth due to large plastic fiber core size Application Industrial automation Medical applications Automotive applications

HFBR connectors provide excellent retention force combined with easy snap-in action. Plastic fiber cable delivers high bandwidth and a tight bend bend radius when compared to traditional glass fiber. Typically used in automotive, industrial control, medical and gaming equipment, these cables are available in lengths ranging from 0.3 meters to 50 meters. Connectors are HFBR-4506 (white) on both ends of the cable. Custom cable assemblies will be made in 2-3 days with no minimum requirements.

Features

  • Available in lengths ranging from 0.3 to 50 meters. Custom lengths/configurations made upon request
  • High retention force combined with easy snap-in pluggable connectors
  • Used to connect devices that employ HFBR duplex connectors
  • Very high bandwidth due to large plastic fiber core size

Application

  • Industrial automation
  • Medical applications
  • Automotive applications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FODU-HFBR-.5
Product Name Duplex HFBR Plastic Fiber Optic Cable, 0.5m
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

100GbE, QSFP28 ACTIVE OPTICAL CABLE - FOQQD33P00100 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fibre Optic Cable - 2873401 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Other; OS2
Operating Temperature 60 C (140 F)
View Details