L-com, Inc. Duplex Latching HFBR Plastic Fiber Optic Cable, 1.0m FODU-HFBRL-1

Description
HFBR connectors provide excellent retention force combined with easy snap-in action. Plastic fiber cable delivers high bandwidth and a tight bend bend radius when compared to traditional glass fiber. Typically used in automotive, industrial control, medical and gaming equipment, these cables are available in lengths ranging from 0.3 meters to 50 meters. Latching connectors are HFBR-4516 (gray) on both ends of the cable. Custom cable assemblies will be made in 2-3 days with no minimum requirements. Features High retention force combined with easy snap-in pluggable connectors Latching connector insures lock down mating retention Used to connect devices that employ HFBR duplex connectors Very high bandwidth due to large plastic fiber core size Available in lengths ranging from 0.3 to 50 meters. Custom lengths/configuratio ns made upon request Application Automotive applications Industrial automation Medical applications
Description
HFBR connectors provide excellent retention force combined with easy snap-in action. Plastic fiber cable delivers high bandwidth and a tight bend bend radius when compared to traditional glass fiber. Typically used in automotive, industrial control, medical and gaming equipment, these cables are available in lengths ranging from 0.3 meters to 50 meters. Latching connectors are HFBR-4516 (gray) on both ends of the cable. Custom cable assemblies will be made in 2-3 days with no minimum requirements. Features High retention force combined with easy snap-in pluggable connectors Latching connector insures lock down mating retention Used to connect devices that employ HFBR duplex connectors Very high bandwidth due to large plastic fiber core size Available in lengths ranging from 0.3 to 50 meters. Custom lengths/configuratio ns made upon request Application Automotive applications Industrial automation Medical applications

Suppliers

Company
Product
Description
Supplier Links
Duplex Latching HFBR Plastic Fiber Optic Cable, 1.0m - FODU-HFBRL-1 - L-com, Inc.
North Andover, MA, United States
Duplex Latching HFBR Plastic Fiber Optic Cable, 1.0m
FODU-HFBRL-1
Duplex Latching HFBR Plastic Fiber Optic Cable, 1.0m FODU-HFBRL-1
HFBR connectors provide excellent retention force combined with easy snap-in action. Plastic fiber cable delivers high bandwidth and a tight bend bend radius when compared to traditional glass fiber. Typically used in automotive, industrial control, medical and gaming equipment, these cables are available in lengths ranging from 0.3 meters to 50 meters. Latching connectors are HFBR-4516 (gray) on both ends of the cable. Custom cable assemblies will be made in 2-3 days with no minimum requirements. Features High retention force combined with easy snap-in pluggable connectors Latching connector insures lock down mating retention Used to connect devices that employ HFBR duplex connectors Very high bandwidth due to large plastic fiber core size Available in lengths ranging from 0.3 to 50 meters. Custom lengths/configuratio ns made upon request Application Automotive applications Industrial automation Medical applications

HFBR connectors provide excellent retention force combined with easy snap-in action. Plastic fiber cable delivers high bandwidth and a tight bend bend radius when compared to traditional glass fiber. Typically used in automotive, industrial control, medical and gaming equipment, these cables are available in lengths ranging from 0.3 meters to 50 meters. Latching connectors are HFBR-4516 (gray) on both ends of the cable. Custom cable assemblies will be made in 2-3 days with no minimum requirements.

Features

  • High retention force combined with easy snap-in pluggable connectors
  • Latching connector insures lock down mating retention
  • Used to connect devices that employ HFBR duplex connectors
  • Very high bandwidth due to large plastic fiber core size
  • Available in lengths ranging from 0.3 to 50 meters. Custom lengths/configurations made upon request

Application

  • Automotive applications
  • Industrial automation
  • Medical applications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FODU-HFBRL-1
Product Name Duplex Latching HFBR Plastic Fiber Optic Cable, 1.0m
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Bow-Tie Polarization Maintaining Fiber, 780-830 nm, 0.14-0.18 NA. - F-HB750 - Newport MKS
Specs
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 780 to 830 nm (7800 to 8300 Å)
Numerical Aperture 0.1400 to 0.1800
View Details
Fibre Optic Cable - 1213913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 900 µm (35.43 mils)
Connector Type SC; Sc
View Details
Fiber Optic Cable - 7201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details