L-com, Inc. OM4 50/125, 100 Gig Multimode LSZH Fiber Cable, Dual LC / Dual LC, 2.0m FODZLC-OM4-2

Description
These revolutionary OM4, 50/125 Multimode laser optimized fiber optic cables are constructed from the highest quality silica and are 100% factory tested. These fiber optic patch cables feature LSZH (Low Smoke Zero Halogen) jackets along with LC style connectors. Typically, 100 Gigabit applications are run on 9/125 Single mode fibers, which require costly laser transceivers. By utilizing these fiber optic cables, users are able to implement high speed, low cost Multimode transceivers or VCSEL's (Vertical Cavity Surface Emitting Lasers) resulting in greater overall system cost savings. LSZH jackets give off low smoke and no halogens to protect valuable people and equipment in case of fire. Custom lengths, connector combinations and polishes are available. Contact us today for details. Features LSZH (low smoke zero halogen) jacket protects vaulable people and equipment in case of fire Ceramic ferrules provide precise alignment Connectors utilize a PC polish Supports 100 Gigabit data rates Used to connect patch panels and/or network devices that require OM4, 50/125 multimode cabling Application FTTX 100 Gigabit networks LAN VCSEL applications
Description
These revolutionary OM4, 50/125 Multimode laser optimized fiber optic cables are constructed from the highest quality silica and are 100% factory tested. These fiber optic patch cables feature LSZH (Low Smoke Zero Halogen) jackets along with LC style connectors. Typically, 100 Gigabit applications are run on 9/125 Single mode fibers, which require costly laser transceivers. By utilizing these fiber optic cables, users are able to implement high speed, low cost Multimode transceivers or VCSEL's (Vertical Cavity Surface Emitting Lasers) resulting in greater overall system cost savings. LSZH jackets give off low smoke and no halogens to protect valuable people and equipment in case of fire. Custom lengths, connector combinations and polishes are available. Contact us today for details. Features LSZH (low smoke zero halogen) jacket protects vaulable people and equipment in case of fire Ceramic ferrules provide precise alignment Connectors utilize a PC polish Supports 100 Gigabit data rates Used to connect patch panels and/or network devices that require OM4, 50/125 multimode cabling Application FTTX 100 Gigabit networks LAN VCSEL applications

Suppliers

Company
Product
Description
Supplier Links
OM4 50/125, 100 Gig Multimode LSZH Fiber Cable, Dual LC / Dual LC, 2.0m - FODZLC-OM4-2 - L-com, Inc.
North Andover, MA, United States
OM4 50/125, 100 Gig Multimode LSZH Fiber Cable, Dual LC / Dual LC, 2.0m
FODZLC-OM4-2
OM4 50/125, 100 Gig Multimode LSZH Fiber Cable, Dual LC / Dual LC, 2.0m FODZLC-OM4-2
These revolutionary OM4, 50/125 Multimode laser optimized fiber optic cables are constructed from the highest quality silica and are 100% factory tested. These fiber optic patch cables feature LSZH (Low Smoke Zero Halogen) jackets along with LC style connectors. Typically, 100 Gigabit applications are run on 9/125 Single mode fibers, which require costly laser transceivers. By utilizing these fiber optic cables, users are able to implement high speed, low cost Multimode transceivers or VCSEL's (Vertical Cavity Surface Emitting Lasers) resulting in greater overall system cost savings. LSZH jackets give off low smoke and no halogens to protect valuable people and equipment in case of fire. Custom lengths, connector combinations and polishes are available. Contact us today for details. Features LSZH (low smoke zero halogen) jacket protects vaulable people and equipment in case of fire Ceramic ferrules provide precise alignment Connectors utilize a PC polish Supports 100 Gigabit data rates Used to connect patch panels and/or network devices that require OM4, 50/125 multimode cabling Application FTTX 100 Gigabit networks LAN VCSEL applications

These revolutionary OM4, 50/125 Multimode laser optimized fiber optic cables are constructed from the highest quality silica and are 100% factory tested. These fiber optic patch cables feature LSZH (Low Smoke Zero Halogen) jackets along with LC style connectors. Typically, 100 Gigabit applications are run on 9/125 Single mode fibers, which require costly laser transceivers. By utilizing these fiber optic cables, users are able to implement high speed, low cost Multimode transceivers or VCSEL's (Vertical Cavity Surface Emitting Lasers) resulting in greater overall system cost savings. LSZH jackets give off low smoke and no halogens to protect valuable people and equipment in case of fire. Custom lengths, connector combinations and polishes are available. Contact us today for details.

Features

  • LSZH (low smoke zero halogen) jacket protects vaulable people and equipment in case of fire
  • Ceramic ferrules provide precise alignment
  • Connectors utilize a PC polish
  • Supports 100 Gigabit data rates
  • Used to connect patch panels and/or network devices that require OM4, 50/125 multimode cabling

Application

  • FTTX
  • 100 Gigabit networks
  • LAN
  • VCSEL applications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FODZLC-OM4-2
Product Name OM4 50/125, 100 Gig Multimode LSZH Fiber Cable, Dual LC / Dual LC, 2.0m
Cable Type Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 8202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode SingleMode
Number of Fibers 2
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fibre Optic Cable - 2847005 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM4
View Details
Fiber Patch Cord, Multimode, F-MFD-C, 850/1300 nm, 5.0 m, FC to FC. - F-MFD-C-5FC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 62.5 µm (2.46 mils)
Connector Type FC; FC/UPC
View Details