L-com, Inc. OM5 50/125 Multimode Fiber Cable, Dual LC / Dual LC, 10.0m with LSZH Zipcord Jacket FODZLC-OM5-10

Description
These OM5, 50/125 Multimode laser optimized fiber optic cables are constructed from the highest quality silica and are 100% factory tested. These fiber optic patch cables feature LSZH (Low Smoke Zero Halogen) jackets along with LC style connectors. Typically, 100 Gigabit applications are run on 9/125 Single mode fibers, which require costly laser transceivers. By utilizing these fiber optic cables, users are able to implement high speed,low cost Multimode transceivers or VCSEL's (Vertical Cavity Surface Emitting Lasers). The OM5 fiber is optimized for SWDM (short wavelength division multiplexing) resulting in greater overall system cost savings. Custom lengths, connector combinations and polishes are available. Contact us today for details. Features Supports wide range of data rates, up to 400Gbps Backwards-compatible with OM4 and OM3 fiber Ceramic ferrules provide precise alignment LSZH (low smoke zero halogen) jacket protects vaulable people and equipment in case of fire Used to connect patch panels and/or network devices that require OM5, 50/125 multimode cabling Application 100 Gigabit Ethernet Data Centers/ Enterprise Networking SWDM VCSEL Applications
Description
These OM5, 50/125 Multimode laser optimized fiber optic cables are constructed from the highest quality silica and are 100% factory tested. These fiber optic patch cables feature LSZH (Low Smoke Zero Halogen) jackets along with LC style connectors. Typically, 100 Gigabit applications are run on 9/125 Single mode fibers, which require costly laser transceivers. By utilizing these fiber optic cables, users are able to implement high speed,low cost Multimode transceivers or VCSEL's (Vertical Cavity Surface Emitting Lasers). The OM5 fiber is optimized for SWDM (short wavelength division multiplexing) resulting in greater overall system cost savings. Custom lengths, connector combinations and polishes are available. Contact us today for details. Features Supports wide range of data rates, up to 400Gbps Backwards-compatible with OM4 and OM3 fiber Ceramic ferrules provide precise alignment LSZH (low smoke zero halogen) jacket protects vaulable people and equipment in case of fire Used to connect patch panels and/or network devices that require OM5, 50/125 multimode cabling Application 100 Gigabit Ethernet Data Centers/ Enterprise Networking SWDM VCSEL Applications

Suppliers

Company
Product
Description
Supplier Links
OM5 50/125 Multimode Fiber Cable, Dual LC / Dual LC, 10.0m with LSZH Zipcord Jacket - FODZLC-OM5-10 - L-com, Inc.
North Andover, MA, United States
OM5 50/125 Multimode Fiber Cable, Dual LC / Dual LC, 10.0m with LSZH Zipcord Jacket
FODZLC-OM5-10
OM5 50/125 Multimode Fiber Cable, Dual LC / Dual LC, 10.0m with LSZH Zipcord Jacket FODZLC-OM5-10
These OM5, 50/125 Multimode laser optimized fiber optic cables are constructed from the highest quality silica and are 100% factory tested. These fiber optic patch cables feature LSZH (Low Smoke Zero Halogen) jackets along with LC style connectors. Typically, 100 Gigabit applications are run on 9/125 Single mode fibers, which require costly laser transceivers. By utilizing these fiber optic cables, users are able to implement high speed,low cost Multimode transceivers or VCSEL's (Vertical Cavity Surface Emitting Lasers). The OM5 fiber is optimized for SWDM (short wavelength division multiplexing) resulting in greater overall system cost savings. Custom lengths, connector combinations and polishes are available. Contact us today for details. Features Supports wide range of data rates, up to 400Gbps Backwards-compatible with OM4 and OM3 fiber Ceramic ferrules provide precise alignment LSZH (low smoke zero halogen) jacket protects vaulable people and equipment in case of fire Used to connect patch panels and/or network devices that require OM5, 50/125 multimode cabling Application 100 Gigabit Ethernet Data Centers/ Enterprise Networking SWDM VCSEL Applications

These OM5, 50/125 Multimode laser optimized fiber optic cables are constructed from the highest quality silica and are 100% factory tested. These fiber optic patch cables feature LSZH (Low Smoke Zero Halogen) jackets along with LC style connectors. Typically, 100 Gigabit applications are run on 9/125 Single mode fibers, which require costly laser transceivers. By utilizing these fiber optic cables, users are able to implement high speed,low cost Multimode transceivers or VCSEL's (Vertical Cavity Surface Emitting Lasers). The OM5 fiber is optimized for SWDM (short wavelength division multiplexing) resulting in greater overall system cost savings. Custom lengths, connector combinations and polishes are available. Contact us today for details.

Features

  • Supports wide range of data rates, up to 400Gbps
  • Backwards-compatible with OM4 and OM3 fiber
  • Ceramic ferrules provide precise alignment
  • LSZH (low smoke zero halogen) jacket protects vaulable people and equipment in case of fire
  • Used to connect patch panels and/or network devices that require OM5, 50/125 multimode cabling

Application

  • 100 Gigabit Ethernet
  • Data Centers/ Enterprise Networking
  • SWDM
  • VCSEL Applications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FODZLC-OM5-10
Product Name OM5 50/125 Multimode Fiber Cable, Dual LC / Dual LC, 10.0m with LSZH Zipcord Jacket
Cable Type Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 2846873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM2
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Optic Cable - 9202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Multimode Fiber, Step Index, 500-1100 nm, 0.37 NA, 1000 µm Core - F-MBE - Newport MKS
Specs
Fiber Mode Multimode
Core Size 1000 µm (39.37 mils)
Wavelength 500 to 1100 nm (5000 to 11000 Å)
View Details