L-com, Inc. OM2 50/125, Multimode Fiber Optic Cable, Dual ST / Dual ST, 30.0m FODSTC50-30

Description
L-com's OM2 50/125 Duplex Multimode fiber optic cables are constructed of the highest quality components and are covered by a one-year warranty. These fiber optic patch cables feature OFNR (Riser rated) jackets along with ST style connectors. Our fiber optic cables are functionally tested to guarantee top performance upon delivery. By utilizing L-com's fiber optic patch cables, critical network uptime is assured. Custom lengths, connector combinations and polishes are available. Contact us today for details. Features Ceramic ferrules provide precise alignment A/B Markers easily identify the TX and RX connector on each end of the assembly Connectors utilize a PC polish OFNR (Riser rated) jacket complies with stringent building codes Used to connect patch panels and/or network devices that utilize ST style connectors and require OM2 50/125 multimode cabling Application 100Base-FX 802.3u 802.3z FTTX Industrial Networks
Description
L-com's OM2 50/125 Duplex Multimode fiber optic cables are constructed of the highest quality components and are covered by a one-year warranty. These fiber optic patch cables feature OFNR (Riser rated) jackets along with ST style connectors. Our fiber optic cables are functionally tested to guarantee top performance upon delivery. By utilizing L-com's fiber optic patch cables, critical network uptime is assured. Custom lengths, connector combinations and polishes are available. Contact us today for details. Features Ceramic ferrules provide precise alignment A/B Markers easily identify the TX and RX connector on each end of the assembly Connectors utilize a PC polish OFNR (Riser rated) jacket complies with stringent building codes Used to connect patch panels and/or network devices that utilize ST style connectors and require OM2 50/125 multimode cabling Application 100Base-FX 802.3u 802.3z FTTX Industrial Networks

Suppliers

Company
Product
Description
Supplier Links
OM2 50/125, Multimode Fiber Optic Cable, Dual ST / Dual ST, 30.0m - FODSTC50-30 - L-com, Inc.
North Andover, MA, United States
OM2 50/125, Multimode Fiber Optic Cable, Dual ST / Dual ST, 30.0m
FODSTC50-30
OM2 50/125, Multimode Fiber Optic Cable, Dual ST / Dual ST, 30.0m FODSTC50-30
L-com's OM2 50/125 Duplex Multimode fiber optic cables are constructed of the highest quality components and are covered by a one-year warranty. These fiber optic patch cables feature OFNR (Riser rated) jackets along with ST style connectors. Our fiber optic cables are functionally tested to guarantee top performance upon delivery. By utilizing L-com's fiber optic patch cables, critical network uptime is assured. Custom lengths, connector combinations and polishes are available. Contact us today for details. Features Ceramic ferrules provide precise alignment A/B Markers easily identify the TX and RX connector on each end of the assembly Connectors utilize a PC polish OFNR (Riser rated) jacket complies with stringent building codes Used to connect patch panels and/or network devices that utilize ST style connectors and require OM2 50/125 multimode cabling Application 100Base-FX 802.3u 802.3z FTTX Industrial Networks

L-com's OM2 50/125 Duplex Multimode fiber optic cables are constructed of the highest quality components and are covered by a one-year warranty. These fiber optic patch cables feature OFNR (Riser rated) jackets along with ST style connectors. Our fiber optic cables are functionally tested to guarantee top performance upon delivery. By utilizing L-com's fiber optic patch cables, critical network uptime is assured. Custom lengths, connector combinations and polishes are available. Contact us today for details.

Features

  • Ceramic ferrules provide precise alignment
  • A/B Markers easily identify the TX and RX connector on each end of the assembly
  • Connectors utilize a PC polish
  • OFNR (Riser rated) jacket complies with stringent building codes
  • Used to connect patch panels and/or network devices that utilize ST style connectors and require OM2 50/125 multimode cabling

Application

  • 100Base-FX
  • 802.3u
  • 802.3z
  • FTTX
  • Industrial Networks
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FODSTC50-30
Product Name OM2 50/125, Multimode Fiber Optic Cable, Dual ST / Dual ST, 30.0m
Cable Type Duplex; Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Patch Cord, Singlemode, 1310/1550nm, F-SMF-28-C, 1m, FC/UPC Connectors - F-SMF-28-C-1FC - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 8.2 µm (0.3228 mils)
Connector Type FC; FC/UPC
View Details
Fibre Optic Cable - 2846947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM3
View Details