L-com, Inc. OM4 50/125, 100 Gig Multimode LSZH Fiber Cable, Dual LC / Dual LC, Magenta, 4.0m FODZLC-OM4-MAG-4

Description
Looking for a color other than aqua for 100 Gigabit rated fiber cables? These Magenta colored OM4, 50/125 Multimode cables make it easy to identify ports and equipment in a crowded IT closest. These revolutionary OM4, laser optimized fiber optic cables are constructed from the highest quality silica and are 100% factory tested. These fiber optic patch cables feature LSZH (Low Smoke Zero Halogen) jackets along with LC style connectors. Typically, 100 Gigabit applications are run on 9/125 Single mode fibers, which require costly laser transceivers. By utilizing these fiber optic cables, users are able to implement high speed, low cost Multimode transceivers or VCSEL's (Vertical Cavity Surface Emitting Lasers) resulting in greater overall system cost savings. LSZH jackets give off low smoke and no halogens to protect valuable people and equipment in case of fire. Custom lengths, connector combinations and polishes are available. Contact us today for details. Features Connectors utilize a PC polish Magenta LSZH (low smoke zero halogen) jacket protects vaulable people and equipment in case of fire Ceramic ferrules provide precise alignment Supports 100 Gigabit data rates Used to connect patch panels and/or network devices that require OM4, 50/125 multimode cabling Application FTTX 100 Gigabit networks LAN VCSEL applications
Description
Looking for a color other than aqua for 100 Gigabit rated fiber cables? These Magenta colored OM4, 50/125 Multimode cables make it easy to identify ports and equipment in a crowded IT closest. These revolutionary OM4, laser optimized fiber optic cables are constructed from the highest quality silica and are 100% factory tested. These fiber optic patch cables feature LSZH (Low Smoke Zero Halogen) jackets along with LC style connectors. Typically, 100 Gigabit applications are run on 9/125 Single mode fibers, which require costly laser transceivers. By utilizing these fiber optic cables, users are able to implement high speed, low cost Multimode transceivers or VCSEL's (Vertical Cavity Surface Emitting Lasers) resulting in greater overall system cost savings. LSZH jackets give off low smoke and no halogens to protect valuable people and equipment in case of fire. Custom lengths, connector combinations and polishes are available. Contact us today for details. Features Connectors utilize a PC polish Magenta LSZH (low smoke zero halogen) jacket protects vaulable people and equipment in case of fire Ceramic ferrules provide precise alignment Supports 100 Gigabit data rates Used to connect patch panels and/or network devices that require OM4, 50/125 multimode cabling Application FTTX 100 Gigabit networks LAN VCSEL applications

Suppliers

Company
Product
Description
Supplier Links
OM4 50/125, 100 Gig Multimode LSZH Fiber Cable, Dual LC / Dual LC, Magenta, 4.0m - FODZLC-OM4-MAG-4 - L-com, Inc.
North Andover, MA, United States
OM4 50/125, 100 Gig Multimode LSZH Fiber Cable, Dual LC / Dual LC, Magenta, 4.0m
FODZLC-OM4-MAG-4
OM4 50/125, 100 Gig Multimode LSZH Fiber Cable, Dual LC / Dual LC, Magenta, 4.0m FODZLC-OM4-MAG-4
Looking for a color other than aqua for 100 Gigabit rated fiber cables? These Magenta colored OM4, 50/125 Multimode cables make it easy to identify ports and equipment in a crowded IT closest. These revolutionary OM4, laser optimized fiber optic cables are constructed from the highest quality silica and are 100% factory tested. These fiber optic patch cables feature LSZH (Low Smoke Zero Halogen) jackets along with LC style connectors. Typically, 100 Gigabit applications are run on 9/125 Single mode fibers, which require costly laser transceivers. By utilizing these fiber optic cables, users are able to implement high speed, low cost Multimode transceivers or VCSEL's (Vertical Cavity Surface Emitting Lasers) resulting in greater overall system cost savings. LSZH jackets give off low smoke and no halogens to protect valuable people and equipment in case of fire. Custom lengths, connector combinations and polishes are available. Contact us today for details. Features Connectors utilize a PC polish Magenta LSZH (low smoke zero halogen) jacket protects vaulable people and equipment in case of fire Ceramic ferrules provide precise alignment Supports 100 Gigabit data rates Used to connect patch panels and/or network devices that require OM4, 50/125 multimode cabling Application FTTX 100 Gigabit networks LAN VCSEL applications

Looking for a color other than aqua for 100 Gigabit rated fiber cables? These Magenta colored OM4, 50/125 Multimode cables make it easy to identify ports and equipment in a crowded IT closest. These revolutionary OM4, laser optimized fiber optic cables are constructed from the highest quality silica and are 100% factory tested. These fiber optic patch cables feature LSZH (Low Smoke Zero Halogen) jackets along with LC style connectors. Typically, 100 Gigabit applications are run on 9/125 Single mode fibers, which require costly laser transceivers. By utilizing these fiber optic cables, users are able to implement high speed, low cost Multimode transceivers or VCSEL's (Vertical Cavity Surface Emitting Lasers) resulting in greater overall system cost savings. LSZH jackets give off low smoke and no halogens to protect valuable people and equipment in case of fire. Custom lengths, connector combinations and polishes are available. Contact us today for details.

Features

  • Connectors utilize a PC polish
  • Magenta LSZH (low smoke zero halogen) jacket protects vaulable people and equipment in case of fire
  • Ceramic ferrules provide precise alignment
  • Supports 100 Gigabit data rates
  • Used to connect patch panels and/or network devices that require OM4, 50/125 multimode cabling

Application

  • FTTX
  • 100 Gigabit networks
  • LAN
  • VCSEL applications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FODZLC-OM4-MAG-4
Product Name OM4 50/125, 100 Gig Multimode LSZH Fiber Cable, Dual LC / Dual LC, Magenta, 4.0m
Cable Type Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Patch Cord, Multi-mode Step Index, 500-1100 nm, F-MBB-C, 3 m, FC. - F-MBB-C-3FC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 200 µm (7.87 mils)
Connector Type FC; FC/UPC
View Details
Fibre Optic Cable - 2846873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM2
View Details