L-com, Inc. Duplex HFBR Plastic Fiber Optic Cable, 1.0m FODU-HFBR-1

Description
HFBR connectors provide excellent retention force combined with easy snap-in action. Plastic fiber cable delivers high bandwidth and a tight bend bend radius when compared to traditional glass fiber. Typically used in automotive, industrial control, medical and gaming equipment, these cables are available in lengths ranging from 0.3 meters to 50 meters. Connectors are HFBR-4506 (white) on both ends of the cable. Custom cable assemblies will be made in 2-3 days with no minimum requirements. Features Available in lengths ranging from 0.3 to 50 meters. Custom lengths/configuratio ns made upon request High retention force combined with easy snap-in pluggable connectors Used to connect devices that employ HFBR duplex connectors Very high bandwidth due to large plastic fiber core size Application Medical applications Automotive applications Industrial automation
Description
HFBR connectors provide excellent retention force combined with easy snap-in action. Plastic fiber cable delivers high bandwidth and a tight bend bend radius when compared to traditional glass fiber. Typically used in automotive, industrial control, medical and gaming equipment, these cables are available in lengths ranging from 0.3 meters to 50 meters. Connectors are HFBR-4506 (white) on both ends of the cable. Custom cable assemblies will be made in 2-3 days with no minimum requirements. Features Available in lengths ranging from 0.3 to 50 meters. Custom lengths/configuratio ns made upon request High retention force combined with easy snap-in pluggable connectors Used to connect devices that employ HFBR duplex connectors Very high bandwidth due to large plastic fiber core size Application Medical applications Automotive applications Industrial automation

Suppliers

Company
Product
Description
Supplier Links
Duplex HFBR Plastic Fiber Optic Cable, 1.0m - FODU-HFBR-1 - L-com, Inc.
North Andover, MA, United States
Duplex HFBR Plastic Fiber Optic Cable, 1.0m
FODU-HFBR-1
Duplex HFBR Plastic Fiber Optic Cable, 1.0m FODU-HFBR-1
HFBR connectors provide excellent retention force combined with easy snap-in action. Plastic fiber cable delivers high bandwidth and a tight bend bend radius when compared to traditional glass fiber. Typically used in automotive, industrial control, medical and gaming equipment, these cables are available in lengths ranging from 0.3 meters to 50 meters. Connectors are HFBR-4506 (white) on both ends of the cable. Custom cable assemblies will be made in 2-3 days with no minimum requirements. Features Available in lengths ranging from 0.3 to 50 meters. Custom lengths/configuratio ns made upon request High retention force combined with easy snap-in pluggable connectors Used to connect devices that employ HFBR duplex connectors Very high bandwidth due to large plastic fiber core size Application Medical applications Automotive applications Industrial automation

HFBR connectors provide excellent retention force combined with easy snap-in action. Plastic fiber cable delivers high bandwidth and a tight bend bend radius when compared to traditional glass fiber. Typically used in automotive, industrial control, medical and gaming equipment, these cables are available in lengths ranging from 0.3 meters to 50 meters. Connectors are HFBR-4506 (white) on both ends of the cable. Custom cable assemblies will be made in 2-3 days with no minimum requirements.

Features

  • Available in lengths ranging from 0.3 to 50 meters. Custom lengths/configurations made upon request
  • High retention force combined with easy snap-in pluggable connectors
  • Used to connect devices that employ HFBR duplex connectors
  • Very high bandwidth due to large plastic fiber core size

Application

  • Medical applications
  • Automotive applications
  • Industrial automation
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FODU-HFBR-1
Product Name Duplex HFBR Plastic Fiber Optic Cable, 1.0m
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Singlemode Fiber, 1550-1650 nm, Bend Insensitive, Reduced Cladding - F-SM1500-5.3/80 - Newport MKS
Specs
Fiber Mode SingleMode
Wavelength 1550 to 1650 nm (15500 to 16500 Å)
Numerical Aperture 0.2300 to 0.2500
View Details
Fibre Optic Cable - 2846980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM3
View Details