L-com, Inc. OM1 62.5/125, Multimode Fiber Cable, Dual ST / Dual ST, Red 1.0m FODST-RD-01

Description
L-com's colored fiber optic cable series provide an easy way to identify ports and equipment in crowded IT closets. By utilizing color codes, ports can be segmented by usage. For example, red could denote VoIP services and blue could represent server connections. Each cable undergoes a double ended loss test before shipping ensuring the highest quality. Color choices are red, green, blue and yellow. Order online today! Features Multiple colors to choose from adds to design flexibility OFNR (Riser rated) jacket complies with stringent building codes RoHS Compliant Cable Jacket OD: 3.0mm Used to connect Multimode OM1 62.5/125 duplex fiber ports on communications equipment and patch panels Application 802.3z 100Base-FX 802.3u FTTX Industrial Networks
Description
L-com's colored fiber optic cable series provide an easy way to identify ports and equipment in crowded IT closets. By utilizing color codes, ports can be segmented by usage. For example, red could denote VoIP services and blue could represent server connections. Each cable undergoes a double ended loss test before shipping ensuring the highest quality. Color choices are red, green, blue and yellow. Order online today! Features Multiple colors to choose from adds to design flexibility OFNR (Riser rated) jacket complies with stringent building codes RoHS Compliant Cable Jacket OD: 3.0mm Used to connect Multimode OM1 62.5/125 duplex fiber ports on communications equipment and patch panels Application 802.3z 100Base-FX 802.3u FTTX Industrial Networks

Suppliers

Company
Product
Description
Supplier Links
OM1 62.5/125, Multimode Fiber Cable, Dual ST / Dual ST, Red 1.0m - FODST-RD-01 - L-com, Inc.
North Andover, MA, United States
OM1 62.5/125, Multimode Fiber Cable, Dual ST / Dual ST, Red 1.0m
FODST-RD-01
OM1 62.5/125, Multimode Fiber Cable, Dual ST / Dual ST, Red 1.0m FODST-RD-01
L-com's colored fiber optic cable series provide an easy way to identify ports and equipment in crowded IT closets. By utilizing color codes, ports can be segmented by usage. For example, red could denote VoIP services and blue could represent server connections. Each cable undergoes a double ended loss test before shipping ensuring the highest quality. Color choices are red, green, blue and yellow. Order online today! Features Multiple colors to choose from adds to design flexibility OFNR (Riser rated) jacket complies with stringent building codes RoHS Compliant Cable Jacket OD: 3.0mm Used to connect Multimode OM1 62.5/125 duplex fiber ports on communications equipment and patch panels Application 802.3z 100Base-FX 802.3u FTTX Industrial Networks

L-com's colored fiber optic cable series provide an easy way to identify ports and equipment in crowded IT closets. By utilizing color codes, ports can be segmented by usage. For example, red could denote VoIP services and blue could represent server connections. Each cable undergoes a double ended loss test before shipping ensuring the highest quality. Color choices are red, green, blue and yellow. Order online today!

Features

  • Multiple colors to choose from adds to design flexibility
  • OFNR (Riser rated) jacket complies with stringent building codes
  • RoHS Compliant
  • Cable Jacket OD: 3.0mm
  • Used to connect Multimode OM1 62.5/125 duplex fiber ports on communications equipment and patch panels

Application

  • 802.3z
  • 100Base-FX
  • 802.3u
  • FTTX
  • Industrial Networks
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FODST-RD-01
Product Name OM1 62.5/125, Multimode Fiber Cable, Dual ST / Dual ST, Red 1.0m
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 1213906 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 900 µm (35.43 mils)
Connector Type LC; Lc
View Details
100GbE, QSFP28 ACTIVE OPTICAL CABLE - FOQQD33P00006 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
POF, Step Index, 1000 µm Core, 2.2 mm OD w/ Jacket - F-POF-1000-C - Newport MKS
Specs
Fiber Mode Multimode
Core Size 980 µm (38.58 mils)
Wavelength 400 to 1000 nm (4000 to 10000 Å)
View Details