L-com, Inc. Duplex Latching HFBR Plastic Fiber Optic Cable, 0.5m FODU-HFBRL-.5

Description
HFBR connectors provide excellent retention force combined with easy snap-in action. Plastic fiber cable delivers high bandwidth and a tight bend bend radius when compared to traditional glass fiber. Typically used in automotive, industrial control, medical and gaming equipment, these cables are available in lengths ranging from 0.3 meters to 50 meters. Latching connectors are HFBR-4516 (gray) on both ends of the cable. Custom cable assemblies will be made in 2-3 days with no minimum requirements. Features Available in lengths ranging from 0.3 to 50 meters. Custom lengths/configuratio ns made upon request Very high bandwidth due to large plastic fiber core size High retention force combined with easy snap-in pluggable connectors Latching connector insures lock down mating retention Used to connect devices that employ HFBR duplex connectors Application Automotive applications Industrial automation Medical applications
Description
HFBR connectors provide excellent retention force combined with easy snap-in action. Plastic fiber cable delivers high bandwidth and a tight bend bend radius when compared to traditional glass fiber. Typically used in automotive, industrial control, medical and gaming equipment, these cables are available in lengths ranging from 0.3 meters to 50 meters. Latching connectors are HFBR-4516 (gray) on both ends of the cable. Custom cable assemblies will be made in 2-3 days with no minimum requirements. Features Available in lengths ranging from 0.3 to 50 meters. Custom lengths/configuratio ns made upon request Very high bandwidth due to large plastic fiber core size High retention force combined with easy snap-in pluggable connectors Latching connector insures lock down mating retention Used to connect devices that employ HFBR duplex connectors Application Automotive applications Industrial automation Medical applications

Suppliers

Company
Product
Description
Supplier Links
Duplex Latching HFBR Plastic Fiber Optic Cable, 0.5m - FODU-HFBRL-.5 - L-com, Inc.
North Andover, MA, United States
Duplex Latching HFBR Plastic Fiber Optic Cable, 0.5m
FODU-HFBRL-.5
Duplex Latching HFBR Plastic Fiber Optic Cable, 0.5m FODU-HFBRL-.5
HFBR connectors provide excellent retention force combined with easy snap-in action. Plastic fiber cable delivers high bandwidth and a tight bend bend radius when compared to traditional glass fiber. Typically used in automotive, industrial control, medical and gaming equipment, these cables are available in lengths ranging from 0.3 meters to 50 meters. Latching connectors are HFBR-4516 (gray) on both ends of the cable. Custom cable assemblies will be made in 2-3 days with no minimum requirements. Features Available in lengths ranging from 0.3 to 50 meters. Custom lengths/configuratio ns made upon request Very high bandwidth due to large plastic fiber core size High retention force combined with easy snap-in pluggable connectors Latching connector insures lock down mating retention Used to connect devices that employ HFBR duplex connectors Application Automotive applications Industrial automation Medical applications

HFBR connectors provide excellent retention force combined with easy snap-in action. Plastic fiber cable delivers high bandwidth and a tight bend bend radius when compared to traditional glass fiber. Typically used in automotive, industrial control, medical and gaming equipment, these cables are available in lengths ranging from 0.3 meters to 50 meters. Latching connectors are HFBR-4516 (gray) on both ends of the cable. Custom cable assemblies will be made in 2-3 days with no minimum requirements.

Features

  • Available in lengths ranging from 0.3 to 50 meters. Custom lengths/configurations made upon request
  • Very high bandwidth due to large plastic fiber core size
  • High retention force combined with easy snap-in pluggable connectors
  • Latching connector insures lock down mating retention
  • Used to connect devices that employ HFBR duplex connectors

Application

  • Automotive applications
  • Industrial automation
  • Medical applications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FODU-HFBRL-.5
Product Name Duplex Latching HFBR Plastic Fiber Optic Cable, 0.5m
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-P-M3-2-R10 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fibre Optic Cable - 2846984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM4
View Details