L-com, Inc. OM5 50/125 Multimode Fiber Cable, Dual SC / Dual SC, 20.0m with LSZH Zipcord Jacket FODZSC-OM5-20

Description
These OM5, 50/125 Multimode laser optimized fiber optic cables are constructed from the highest quality silica and are 100% factory tested. These fiber optic patch cables feature LSZH (Low Smoke Zero Halogen) jackets along with LC style connectors. Typically, 100 Gigabit applications are run on 9/125 Single mode fibers, which require costly laser transceivers. By utilizing these fiber optic cables, users are able to implement high speed,low cost Multimode transceivers or VCSEL's (Vertical Cavity Surface Emitting Lasers). The OM5 fiber is optimized for SWDM (short wavelength division multiplexing) resulting in greater overall system cost savings. Custom lengths, connector combinations and polishes are available. Contact us today for details. Features Backwards-compatible with OM4 and OM3 fiber Ceramic ferrules provide precise alignment Used to connect patch panels and/or network devices that require OM5, 50/125 multimode cabling LSZH (low smoke zero halogen) jacket protects vaulable people and equipment in case of fire Supports wide range of data rates, up to 400Gbps Application 100 Gigabit Ethernet SWDM VCSEL Applications Data Centers/ Enterprise Networking
Description
These OM5, 50/125 Multimode laser optimized fiber optic cables are constructed from the highest quality silica and are 100% factory tested. These fiber optic patch cables feature LSZH (Low Smoke Zero Halogen) jackets along with LC style connectors. Typically, 100 Gigabit applications are run on 9/125 Single mode fibers, which require costly laser transceivers. By utilizing these fiber optic cables, users are able to implement high speed,low cost Multimode transceivers or VCSEL's (Vertical Cavity Surface Emitting Lasers). The OM5 fiber is optimized for SWDM (short wavelength division multiplexing) resulting in greater overall system cost savings. Custom lengths, connector combinations and polishes are available. Contact us today for details. Features Backwards-compatible with OM4 and OM3 fiber Ceramic ferrules provide precise alignment Used to connect patch panels and/or network devices that require OM5, 50/125 multimode cabling LSZH (low smoke zero halogen) jacket protects vaulable people and equipment in case of fire Supports wide range of data rates, up to 400Gbps Application 100 Gigabit Ethernet SWDM VCSEL Applications Data Centers/ Enterprise Networking

Suppliers

Company
Product
Description
Supplier Links
OM5 50/125 Multimode Fiber Cable, Dual SC / Dual SC, 20.0m with LSZH Zipcord Jacket - FODZSC-OM5-20 - L-com, Inc.
North Andover, MA, United States
OM5 50/125 Multimode Fiber Cable, Dual SC / Dual SC, 20.0m with LSZH Zipcord Jacket
FODZSC-OM5-20
OM5 50/125 Multimode Fiber Cable, Dual SC / Dual SC, 20.0m with LSZH Zipcord Jacket FODZSC-OM5-20
These OM5, 50/125 Multimode laser optimized fiber optic cables are constructed from the highest quality silica and are 100% factory tested. These fiber optic patch cables feature LSZH (Low Smoke Zero Halogen) jackets along with LC style connectors. Typically, 100 Gigabit applications are run on 9/125 Single mode fibers, which require costly laser transceivers. By utilizing these fiber optic cables, users are able to implement high speed,low cost Multimode transceivers or VCSEL's (Vertical Cavity Surface Emitting Lasers). The OM5 fiber is optimized for SWDM (short wavelength division multiplexing) resulting in greater overall system cost savings. Custom lengths, connector combinations and polishes are available. Contact us today for details. Features Backwards-compatible with OM4 and OM3 fiber Ceramic ferrules provide precise alignment Used to connect patch panels and/or network devices that require OM5, 50/125 multimode cabling LSZH (low smoke zero halogen) jacket protects vaulable people and equipment in case of fire Supports wide range of data rates, up to 400Gbps Application 100 Gigabit Ethernet SWDM VCSEL Applications Data Centers/ Enterprise Networking

These OM5, 50/125 Multimode laser optimized fiber optic cables are constructed from the highest quality silica and are 100% factory tested. These fiber optic patch cables feature LSZH (Low Smoke Zero Halogen) jackets along with LC style connectors. Typically, 100 Gigabit applications are run on 9/125 Single mode fibers, which require costly laser transceivers. By utilizing these fiber optic cables, users are able to implement high speed,low cost Multimode transceivers or VCSEL's (Vertical Cavity Surface Emitting Lasers). The OM5 fiber is optimized for SWDM (short wavelength division multiplexing) resulting in greater overall system cost savings. Custom lengths, connector combinations and polishes are available. Contact us today for details.

Features

  • Backwards-compatible with OM4 and OM3 fiber
  • Ceramic ferrules provide precise alignment
  • Used to connect patch panels and/or network devices that require OM5, 50/125 multimode cabling
  • LSZH (low smoke zero halogen) jacket protects vaulable people and equipment in case of fire
  • Supports wide range of data rates, up to 400Gbps

Application

  • 100 Gigabit Ethernet
  • SWDM
  • VCSEL Applications
  • Data Centers/ Enterprise Networking
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FODZSC-OM5-20
Product Name OM5 50/125 Multimode Fiber Cable, Dual SC / Dual SC, 20.0m with LSZH Zipcord Jacket
Cable Type Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 2149635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 7000 µm (276 mils)
Features Other; OM4
View Details
Fiber Patch Cord, Multi-mode Step Index, 500-1100 nm, F-MBE, 1 m, SMA. - F-MBE-1SMA - Newport MKS
Specs
Fiber Mode Multimode
Core Size 1000 µm (39.37 mils)
Connector Type SMA; SMA
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details