Broadcom Inc. Plastic Fiber Cable - Extra Low Loss, Unconnectored, Simplex Cable, 500 Meters, RoHS Compliant HFBR-EUS500Z

Description
The HFBR-R/EXXYYYZ series of plastic fiber optic cables are constructed of a single step-index fiber sheathed in a black polyethylene jacket. The duplex fiber consists of two simplex fibers joined with a zipcord web. Standard attenuation and extra low loss POF cables are identical except for attenuation specifications. Polyethylene jackets on all plastic fiber cables comply with UL VW-1 flame retardant specification (UL file # E89328). Cables are available in unconnectored or connectored options. Refer to the Ordering Guide for part number information.
Request a Quote Datasheet
Description
The HFBR-R/EXXYYYZ series of plastic fiber optic cables are constructed of a single step-index fiber sheathed in a black polyethylene jacket. The duplex fiber consists of two simplex fibers joined with a zipcord web. Standard attenuation and extra low loss POF cables are identical except for attenuation specifications. Polyethylene jackets on all plastic fiber cables comply with UL VW-1 flame retardant specification (UL file # E89328). Cables are available in unconnectored or connectored options. Refer to the Ordering Guide for part number information.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Fiber Cable - Extra Low Loss, Unconnectored, Simplex Cable, 500 Meters, RoHS Compliant - HFBR-EUS500Z - Broadcom Inc.
San Jose, CA, USA
Plastic Fiber Cable - Extra Low Loss, Unconnectored, Simplex Cable, 500 Meters, RoHS Compliant
HFBR-EUS500Z
Plastic Fiber Cable - Extra Low Loss, Unconnectored, Simplex Cable, 500 Meters, RoHS Compliant HFBR-EUS500Z
The HFBR-R/EXXYYYZ series of plastic fiber optic cables are constructed of a single step-index fiber sheathed in a black polyethylene jacket. The duplex fiber consists of two simplex fibers joined with a zipcord web. Standard attenuation and extra low loss POF cables are identical except for attenuation specifications. Polyethylene jackets on all plastic fiber cables comply with UL VW-1 flame retardant specification (UL file # E89328). Cables are available in unconnectored or connectored options. Refer to the Ordering Guide for part number information.

The HFBR-R/EXXYYYZ series of plastic fiber optic cables are constructed of a single step-index fiber sheathed in a black polyethylene jacket. The duplex fiber consists of two simplex fibers joined with a zipcord web.
Standard attenuation and extra low loss POF cables are identical except for attenuation specifications. Polyethylene jackets on all plastic fiber cables comply with UL VW-1 flame retardant specification (UL file # E89328).
Cables are available in unconnectored or connectored options. Refer to the Ordering Guide for part number information.

Supplier's Site
Fiber Optic Cables - 516-2087-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
516-2087-ND
Fiber Optic Cables 516-2087-ND
Fiber Optic Cable POF 1640.4' (500.0m)

Fiber Optic Cable POF 1640.4' (500.0m)

Buy Now Datasheet
Sheung Wan, Hong Kong
Fiber Optic Cable Assemblies
HFBR-EUS500Z
Fiber Optic Cable Assemblies HFBR-EUS500Z
Fiber Optic Cable Assemblies Blk POF Smplx 500 Mt rs Uncon RoHS

Fiber Optic Cable Assemblies Blk POF Smplx 500 Mt rs Uncon RoHS

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Fiber Optic Cables Fiber Optic Cables Fiber Optic Cables
Product Number HFBR-EUS500Z 516-2087-ND HFBR-EUS500Z
Product Name Plastic Fiber Cable - Extra Low Loss, Unconnectored, Simplex Cable, 500 Meters, RoHS Compliant Fiber Optic Cables Fiber Optic Cable Assemblies
Cable Type Simplex POF
Maximum Attenuation 190 to 220 dB/km (57.91 to 67.06 dB/1000 ft)
Jacket Material Polyethylene (PE)
Unlock Full Specs
to access all available technical data

Similar Products

300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD33P00005 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Patch Cord, High Power Density, 500-2100 nm, F-MFC, 1 m, FC. - F-MFC-C-1FC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 550 µm (21.65 mils)
Connector Type FC; FC/UPC
View Details
Fiber-optic cable - SOOC-DS-H-M6-2-R40 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 40 mm (1.57 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details