Broadcom Inc. Plastic Fiber Cable - Standard Attenuation, Standard Duplex Connector, Duplex Zipcord Cable, 1 Meter, RoHS Compliant HFBR-RMD001Z

Description
The HFBR-R/EXXYYYZ series of plastic fiber optic cables are constructed of a single step-index fiber sheathed in a black polyethylene jacket. The duplex fiber consists of two simplex fibers joined with a zipcord web. Standard attenuation and extra low loss POF cables are identical except for attenuation specifications. Polyethylene jackets on all plastic fiber cables comply with UL VW-1 flame retardant specification (UL file # E89328). Cables are available in unconnectored or connectored options. Refer to the Ordering Guide for part number information.
Request a Quote Datasheet
Description
The HFBR-R/EXXYYYZ series of plastic fiber optic cables are constructed of a single step-index fiber sheathed in a black polyethylene jacket. The duplex fiber consists of two simplex fibers joined with a zipcord web. Standard attenuation and extra low loss POF cables are identical except for attenuation specifications. Polyethylene jackets on all plastic fiber cables comply with UL VW-1 flame retardant specification (UL file # E89328). Cables are available in unconnectored or connectored options. Refer to the Ordering Guide for part number information.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Fiber Cable - Standard Attenuation, Standard Duplex Connector, Duplex Zipcord Cable, 1 Meter, RoHS Compliant - HFBR-RMD001Z - Broadcom Inc.
San Jose, CA, USA
Plastic Fiber Cable - Standard Attenuation, Standard Duplex Connector, Duplex Zipcord Cable, 1 Meter, RoHS Compliant
HFBR-RMD001Z
Plastic Fiber Cable - Standard Attenuation, Standard Duplex Connector, Duplex Zipcord Cable, 1 Meter, RoHS Compliant HFBR-RMD001Z
The HFBR-R/EXXYYYZ series of plastic fiber optic cables are constructed of a single step-index fiber sheathed in a black polyethylene jacket. The duplex fiber consists of two simplex fibers joined with a zipcord web. Standard attenuation and extra low loss POF cables are identical except for attenuation specifications. Polyethylene jackets on all plastic fiber cables comply with UL VW-1 flame retardant specification (UL file # E89328). Cables are available in unconnectored or connectored options. Refer to the Ordering Guide for part number information.

The HFBR-R/EXXYYYZ series of plastic fiber optic cables are constructed of a single step-index fiber sheathed in a black polyethylene jacket. The duplex fiber consists of two simplex fibers joined with a zipcord web.
Standard attenuation and extra low loss POF cables are identical except for attenuation specifications. Polyethylene jackets on all plastic fiber cables comply with UL VW-1 flame retardant specification (UL file # E89328).
Cables are available in unconnectored or connectored options. Refer to the Ordering Guide for part number information.

Supplier's Site
Fiber Optic Cables - 516-2551-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
516-2551-ND
Fiber Optic Cables 516-2551-ND
Cable Fiber Optic SC Duplex To SC Duplex 3.3' (1.0m)

Cable Fiber Optic SC Duplex To SC Duplex 3.3' (1.0m)

Buy Now Datasheet
Sheung Wan, Hong Kong
Fiber Optic Cable Assemblies
HFBR-RMD001Z
Fiber Optic Cable Assemblies HFBR-RMD001Z
Fiber Optic Cable Assemblies BLK PLAST CABLE DPLX 1 MTR RoHS

Fiber Optic Cable Assemblies BLK PLAST CABLE DPLX 1 MTR RoHS

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Fiber Optic Cables Fiber Optic Cables Fiber Optic Cables
Product Number HFBR-RMD001Z 516-2551-ND HFBR-RMD001Z
Product Name Plastic Fiber Cable - Standard Attenuation, Standard Duplex Connector, Duplex Zipcord Cable, 1 Meter, RoHS Compliant Fiber Optic Cables Fiber Optic Cable Assemblies
Cable Type Duplex POF
Maximum Attenuation 190 to 220 dB/km (57.91 to 67.06 dB/1000 ft)
Connector Type SC
Jacket Material Polyethylene (PE)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-optic cable - SOOC-DS-P-M4-2-R15-S4 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Multimode Fiber, Graded Index, 850/1300 nm, 0.29 NA, 100 µm Core - F-MLD - Newport MKS
Specs
Fiber Mode Multimode
Core Size 100 µm (3.94 mils)
Wavelength 850 to 1300 nm (8500 to 13000 Å)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Optic Cable -  - Radwell International
Allen-Bradley / Rockwell Automation
View Details