Broadcom Inc. Plastic Fiber Cable - Standard Attenuation, Standard Duplex Connector, Duplex Zipcord Cable, 10 Meters, RoHS Compliant HFBR-RMD010Z

Description
Plastic Fiber Cable - Standard Attenuation, Standard Duplex Connector, Duplex Zipcord Cable, 10 Meters, RoHS Compliant
Request a Quote Datasheet
Description
Plastic Fiber Cable - Standard Attenuation, Standard Duplex Connector, Duplex Zipcord Cable, 10 Meters, RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Fiber Cable - Standard Attenuation, Standard Duplex Connector, Duplex Zipcord Cable, 10 Meters, RoHS Compliant - HFBR-RMD010Z - Broadcom Inc.
San Jose, CA, USA
Plastic Fiber Cable - Standard Attenuation, Standard Duplex Connector, Duplex Zipcord Cable, 10 Meters, RoHS Compliant
HFBR-RMD010Z
Plastic Fiber Cable - Standard Attenuation, Standard Duplex Connector, Duplex Zipcord Cable, 10 Meters, RoHS Compliant HFBR-RMD010Z
Plastic Fiber Cable - Standard Attenuation, Standard Duplex Connector, Duplex Zipcord Cable, 10 Meters, RoHS Compliant

Plastic Fiber Cable - Standard Attenuation, Standard Duplex Connector, Duplex Zipcord Cable, 10 Meters, RoHS Compliant

Supplier's Site
Fiber Optic Cables - 516-2541-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
516-2541-ND
Fiber Optic Cables 516-2541-ND
Cable Fiber Optic SC Duplex To SC Duplex 32.8' (10.0m)

Cable Fiber Optic SC Duplex To SC Duplex 32.8' (10.0m)

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey
Product Category Fiber Optic Cables Fiber Optic Cables
Product Number HFBR-RMD010Z 516-2541-ND
Product Name Plastic Fiber Cable - Standard Attenuation, Standard Duplex Connector, Duplex Zipcord Cable, 10 Meters, RoHS Compliant Fiber Optic Cables
Cable Type Duplex POF
Maximum Attenuation 190 to 220 dB/km (57.91 to 67.06 dB/1000 ft)
Connector Type SC
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Polarization Maintaining Optical Fiber, Panda, 1550 nm, 0.10-0.13 NA - F-PM1550 - Newport MKS
Specs
Wavelength 1550 nm (15500 Å)
Numerical Aperture 0.1000 to 0.1300
Maximum Attenuation 0.5000 dB/km (0.1524 dB/1000 ft)
View Details
Fiber Optic Cable - 9201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details