Broadcom Inc. 40 Gigabit Ethernet & InfiniBand QDR QSFP+ Pluggable, Parallel Active Optical Cable (AOC) AFBR-7QERxxZ

Description
The Avago AFBR-7QERxxZ is a Four-Channel, Pluggable, Parallel, Fiber-Optic QSFP+ Active Optical Cable (AOC) solution for 40 Gigabit Ethernet Applications. The AFBR-7QERxxZ is a high performance cable for short-range multi-lane data communication and interconnect applications. It integrates four data lanes in each direction with 40 Gbps aggregate bandwidth. Each lane can operate at 10.3125 Gbps. These cables also support 4x10G InfiniBand QDR applications and are backward compatible to the 4x5G IB DDR and 4x2.5G IB single IB SDR applications. The AFBR-7QERxxZ operates over multimode fiber systems using a nominal wavelength of 850 nm. The electrical interface uses a 38 contact edge type connector. The AOC incorporates Avago Technologies' proven integrated circuit and VCSEL technology to provide reliable long life, high performance, and consistent service.
Description
The Avago AFBR-7QERxxZ is a Four-Channel, Pluggable, Parallel, Fiber-Optic QSFP+ Active Optical Cable (AOC) solution for 40 Gigabit Ethernet Applications. The AFBR-7QERxxZ is a high performance cable for short-range multi-lane data communication and interconnect applications. It integrates four data lanes in each direction with 40 Gbps aggregate bandwidth. Each lane can operate at 10.3125 Gbps. These cables also support 4x10G InfiniBand QDR applications and are backward compatible to the 4x5G IB DDR and 4x2.5G IB single IB SDR applications. The AFBR-7QERxxZ operates over multimode fiber systems using a nominal wavelength of 850 nm. The electrical interface uses a 38 contact edge type connector. The AOC incorporates Avago Technologies' proven integrated circuit and VCSEL technology to provide reliable long life, high performance, and consistent service.

Suppliers

Company
Product
Description
Supplier Links
40 Gigabit Ethernet & InfiniBand QDR QSFP+ Pluggable, Parallel Active Optical Cable (AOC) - AFBR-7QERxxZ - Broadcom Inc.
San Jose, CA, USA
40 Gigabit Ethernet & InfiniBand QDR QSFP+ Pluggable, Parallel Active Optical Cable (AOC)
AFBR-7QERxxZ
40 Gigabit Ethernet & InfiniBand QDR QSFP+ Pluggable, Parallel Active Optical Cable (AOC) AFBR-7QERxxZ
The Avago AFBR-7QERxxZ is a Four-Channel, Pluggable, Parallel, Fiber-Optic QSFP+ Active Optical Cable (AOC) solution for 40 Gigabit Ethernet Applications. The AFBR-7QERxxZ is a high performance cable for short-range multi-lane data communication and interconnect applications. It integrates four data lanes in each direction with 40 Gbps aggregate bandwidth. Each lane can operate at 10.3125 Gbps. These cables also support 4x10G InfiniBand QDR applications and are backward compatible to the 4x5G IB DDR and 4x2.5G IB single IB SDR applications. The AFBR-7QERxxZ operates over multimode fiber systems using a nominal wavelength of 850 nm. The electrical interface uses a 38 contact edge type connector. The AOC incorporates Avago Technologies' proven integrated circuit and VCSEL technology to provide reliable long life, high performance, and consistent service.

The Avago AFBR-7QERxxZ is a Four-Channel, Pluggable, Parallel, Fiber-Optic QSFP+ Active Optical Cable (AOC) solution for 40 Gigabit Ethernet Applications. The AFBR-7QERxxZ is a high performance cable for short-range multi-lane data communication and interconnect applications. It integrates four data lanes in each direction with 40 Gbps aggregate bandwidth. Each lane can operate at 10.3125 Gbps. These cables also support 4x10G InfiniBand QDR applications and are backward compatible to the 4x5G IB DDR and 4x2.5G IB single IB SDR applications.
The AFBR-7QERxxZ operates over multimode fiber systems using a nominal wavelength of 850 nm. The electrical interface uses a 38 contact edge type connector. The AOC incorporates Avago Technologies' proven integrated circuit and VCSEL technology to provide reliable long life, high performance, and consistent service.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Fiber Optic Cables
Product Number AFBR-7QERxxZ
Product Name 40 Gigabit Ethernet & InfiniBand QDR QSFP+ Pluggable, Parallel Active Optical Cable (AOC)
Fiber Mode Multimode
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-optic cable - SOOC-DS-P-M3-2-R10 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23L00010 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details